location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5540
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0V53A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793865835 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:19:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 12 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 128 MB 525 MHz
  • - 15 lbs (6.82 kg)
Guarantee: One-year limited hardware warranty; 24-hour, 7 days a week Web support
Long product name HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi :
The short editorial description of HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

ENVY 5540 All-in-One Printer, Thermal Inkjet, 12ppm, A4, 525MHz, 128MB, 2.2" LCD
More>>>
HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
The official marketing text of HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi as supplied by the manufacturer

Let your creativity soar while keeping printing costs low. This HP ENVY all-in-one is the easiest way to print lab-quality photos and laser-quality documents in fewer steps from your smartphone or tablet.[1]

Short summary description HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
This short summary of the HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 5540, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY 5540. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (color, draft quality, A4/US Letter)
21 ppm
Time to first page (black, normal)
19 s
Time to first page (color, normal)
22 s
Print margins (top, bottom, right, left)
0.118" (3 mm)
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (color, normal quality, A4)
5 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File, Image
Scan speed (black)
15 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Output color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Faxing *
No
Features
Recommended duty cycle
300 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
Yes
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
125 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Maximum number of input trays
2
Maximum input capacity
125 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
C6, DL
Photo paper sizes (imperial)
10x15"
Borderless printing media sizes
A4
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
75 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Supported network protocols (IPv4)
TCP / IP
Supported network protocols (IPv6)
TCP / IP
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
525 MHz
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.2"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
13.95 W
Power consumption (standby)
3.6 W
Power consumption (sleep)
0.93 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 3.x, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Mobile operating systems supported
Android, iOS
Minimum processor
1 GHz 32-bit (x86) / 64-bit (x64) CPU
Weight & dimensions
Width
17.9" (454 mm)
Depth
16.1" (410 mm)
Height
6.14" (156 mm)
Weight
15 lbs (6.82 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
8.07" (205 mm)
Package height
19.3" (491 mm)
Packaging content
Drivers included
Yes
Bundled software
HP PCL 3 GUI
Other features
PictBridge
No
Source Testseek summary Average rating
Reviews
Updated:
2016-10-28 01:44:27
Uk has collected 12 expert reviews for HP ENVY 5540 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itpro.co.uk
Updated:
2016-10-28 01:44:25
Sit the HP Envy 5540 next to the identically priced Epson WF-2630 and it's no contest: the latter looks cheap and boxy, while the HP is undeniably stylish. It's much friendlier too: by contrast with the Epson's clunky 25-button interface, the Envy is cont...
Good Excellent print quality, Stylish design...
Bad Tricolour cartridge design leads to wasted ink, Slow print speeds...
Bottom line On paper, the HP Envy 5540 looks like a stylish and capable printer for a fantastic price. But print quality and speed don't match the confidence of the design, and the value proposition gets worse and worse the more you print...
60%
expertreviews.co.uk
Updated:
2016-10-28 01:44:25
This printer uses cartridges with integrated print heads, so there's no waiting for the ink system to prime itself before you start using it. That said, we had to remove and re-insert the tri-colour cartridge before it was happy to proceed. In the base th...
Bottom line Another adequate, but unenviable, inkjet MFP – the Envy 5540 is a workhorse, nothing more...
60%
tech-reviews.co.uk
Updated:
2016-10-28 01:44:25
The HP ENVY 5540 is an All-In-One printer that boasts built-in Wi-Fi, double-siding printing, a 2.2-inch touch screen which makes navigating the printer extremely easy, and also the ability to save money on ink using HP Instant Ink. It retails for less th...
Good Builtin WiFi, Respectable black / white print speeds, Low price for a printer of this standard, Separate paper trays for regular and photo printing, Instant Ink ready, Cons, Rather large, No USB cable included...
Bad Rather large, No USB cable included...
Bottom line All in all, the HP Envy 5540 is the perfect option for students or home office users on a budget. The double-sided print option, which isn't normally a feature on printers of this price range, works extremely well. With the ability to also produce high-qu...
90%
techadvisor.co.uk
Updated:
2016-10-28 01:44:27
Costing less than £80, the Envy 5540 provides a printer, scanner and copier in a compact unit that measures just 156mm high, 454mm wide and 410mm deep. The black plastic box doesn't look particularly exciting, but HP has managed to squeeze in two paper tr...
Bottom line The Envy 5540 is good value for people who need to produce a lot of colour documents or photo prints, and provides good quality for such a low-cost printer. However, simple mono text documents remain relatively expensive and there are cheaper options avai...
70%
pcauthority.com.au
Updated:
2018-02-06 01:40:03
Sit the HP Envy 5540 next to the similarly priced Epson WF-2630 and it's no contest: the latter looks cheap and boxy, while the HP is undeniably stylish. It's much friendlier too: by contrast with the Epson's clunky 25-button interface, the Envy is contro...
Bottom line ". print quality and speed don't match the confidence of the design, and the value proposition gets worse and worse the more you print."...
83%
tomsguide.com
Updated:
2016-10-28 01:44:25
The affordably priced HP Envy 5540 ($130) is an all-in-one inkjet printer that offers solid performance and consistently high image quality on both plain paper and specialty media. A duplexer can make two-sided prints, though not very quickly, while a sec...
Good Very-high-quality prints and scan, Prints graphics quickl, Fast to scan PDF, Ink subscription lowers printing cost, Touch screen works well...
Bad 2.2-inch touch screen is smal, Photo paper tray is fixed at 4 x 6 inches...
Bottom line The Envy 5540 is a very good all-around performer, prints graphics quickly, and delivers very high print quality on both plain paper and specialty media. Although copy speeds aren't quick, PDF scans happen in a snap. It doesn't qualify as a small office w...
90%
pcmag.com
Updated:
2016-10-28 01:44:25
Clearly meant for home use, the HP Envy 5540 All-in-One Printer ($129.99) doesn't offer the office-oriented features you'd want in even in a home office multifunction printer (MFP), like fax capability or an automatic document feeder (ADF) for scanning...
Good Automatic duplexer. Wi-Fi and Wi-Fi Direct. Prints through the cloud. Photo tray for 4-by-6-inch photo paper. Fast photo printing in our tests.
Bad No Ethernet or fax. Lacks an automatic document feeder. Slow for business applications. Installation software and front-panel LCD push hard to sell HP's Instant Ink Program...
Bottom line Designed as an inkjet multifunction printer primarily for home use, the HP Envy 5540 All-in-One Printer can print, scan, copy, print through the cloud, and print directly from mobile devices...
60%
computershopper.com
Updated:
2016-10-28 01:44:27
Ranging in list price from $79 to $299, the new lineup includes two Envy personal/family all-in-ones (AIOs) and four home- and small-office OfficeJet AIO models. Eventually, over the course of the next month or two, we'll take a detailed look at most or a...
Good Low initial price, High-quality output, Easy to set up and use, Reasonable cost per page (if you subscribe to Instant Ink), Wide cloud and mobile-device support, Duplex printing...
Bad Very high cost per page if you don't opt for Instant Ink, Comparatively slow, Uses two-cartridge ink system, Small input and output trays, with flimsy paper tray, No ADF, SD-card slot, or USB flash-drive port, Mono-only LCD...
Bottom line This inexpensive, light-duty color inkjet churns out excellent-looking prints, scans, and copies—and, if you commit to Instant Ink, does so at a reasonable cost per page. Read More…...
60%