location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 62XXL Extra High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62XXL Extra High Yield Black Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YQ41BN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905054947 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Nov 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 62XXL Extra High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Represent your best work with Original HP inks – designed for consistent, standout results.
  • - Make an impression with Original HP inks – designed to consistently deliver standout colour page after page.
  • - Avoid wasting money on problem prints. Original HP inks are designed to deliver pages you can use.
  • - From high-capacity cartridges to multi-packs, HP has the right combination to fit your printing needs.
Long product name HP 62XXL Extra High Yield Black Original Ink Cartridge :
The short editorial description of HP 62XXL Extra High Yield Black Original Ink Cartridge

62XXL Extra High Yield Black Original Ink Cartridge
More>>>
HP 62XXL Extra High Yield Black Original Ink Cartridge:
The official marketing text of HP 62XXL Extra High Yield Black Original Ink Cartridge as supplied by the manufacturer

Reliably print eye-catching long-lasting colour for virtually any need – documents, store-quality photos, and more.[1]
Original HP high-yield ink cartridges reliably deliver standout, durable colour documents and photos[1] page after page. HP ink cartridges are specially designed to work with your HP printer for projects at home, work, and school.

Short summary description HP 62XXL Extra High Yield Black Original Ink Cartridge:
This short summary of the HP 62XXL Extra High Yield Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 62XXL Extra High Yield Black Original Ink Cartridge, Black, Pigment-based ink, 1 pc(s), 900 pages

Long summary description HP 62XXL Extra High Yield Black Original Ink Cartridge:
This is an auto-generated long summary of HP 62XXL Extra High Yield Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 62XXL Extra High Yield Black Original Ink Cartridge. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 900 pages

Keep your printing needs covered

Bring home reliable performance for practically any project. Original HP Ink Cartridges are specially designed to work with your printer to consistently deliver standout results – throughout the life of your cartridge.

Get your prints noticed

Make an impact – get vivid colour documents, store-quality photos, and documents with crisp text. Original HP inks resist water and last[1] – so your prints and photos look sharp over time.

The quality you need, at a great value

Experience excellent printing – and avoid wasting money. Original HP ink cartridges deliver pages you can use without worrying about performance. Choose optional high-yield cartridges to get a better value for frequent printing.[2]

Printing made easy

Make replenishing your Original HP Ink Cartridges quick and effortless. Confidently choose the cartridges that fit your needs and enjoy free, easy recycling through HP Planet Partners.[3]

Share your prints with pride.
Share your prints with pride.

Show off your printing projects. Create documents you’ll be proud to share – using Original HP inks.

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Optional high-yield cartridges offer a better value
Optional high-yield cartridges offer a better value

Print more for less with optional Original HP high-yield ink cartridges.[2] [2]

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.[5] [5]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

The environmental choice.
The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste.[6] [6]

Prints to be proud of throughout the life of the cartridge
Prints to be proud of throughout the life of the cartridge

Rely on Original HP ink cartridges for eye-catching prints – and they are designed for smooth, crisp, and clear printing for the entire cartridge.

Experience excellent printing
Experience excellent printing

Avoid wasting money on problem prints. Original HP inks are designed to deliver pages you can use.

Choose the cartridge packs that fit your needs
Choose the cartridge packs that fit your needs

From high-yield cartridges to multi-packs, HP has the right combination to fit your printing needs.

Fade and water resistant prints
Fade and water resistant prints

Rely on Original HP inks for durable prints and store-quality photos that resist fading, dry fast, and last.[1] [1]

Low-ink alerts
Low-ink alerts

Easily complete your print projects. Low-ink alerts can help ensure you don’t run out of ink mid-page.

Original HP inks deliver high-quality documents and photos
Original HP inks deliver high-quality documents and photos

Make an impact – get vivid colour documents, store-quality photos, and documents with crisp text.

Features
Black ink type
Pigment-based ink
Compatibility *
HP ENVY 5542, 7640 / HP OfficeJet 200, 250, 5744
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
900 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
HP
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Width
9.88" (251 mm)
Depth
1.75" (44.5 mm)
Height
10.9" (276.4 mm)
Packaging data
Package width
9.88" (251 mm)
Package depth
1.75" (44.5 mm)
Package height
10.9" (276.4 mm)
Package weight
8.47 oz (240 g)
Logistics data
Pallet width
48" (121.9 cm)
Pallet length
40" (101.6 cm)
Pallet height
52" (132.1 cm)
Quantity per pallet
192 pc(s)
Number of cartons per pallet
32 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
848.3 lbs (384.8 kg)
Master (outer) case width
20.3" (514.4 mm)
Master (outer) case length
10.3" (260.4 mm)
Master (outer) case height
11.6" (295.4 mm)
Quantity per master (outer) case
6 pc(s)
Master (outer) case weight
4.19 lbs (1.9 kg)
Disclaimer HP 62XXL Extra High Yield Black Original Ink Cartridge:
Disclaimer

[1] Fade and smear resistance based on ISO 11798 and internal HP testing. For details, see www.hp.com/go/printpermanence. [2] Based on HP 62XL High Yield Black Original Ink Cartridge and HP 62XL High Yield Tri-color Original Ink Cartridges. For more information, see www.hp.com/go/learnaboutsupplies. High-yield cartridges not included; please purchase separately. Value compared with estimated street price and page yield of standard-yield HP 62 ink cartridges. Actual pricing may vary. [3] HP Planet Partners Program availability varies. For more information, visit www.hp.com/recycle. [5] See www.hp.com/go/suppliesclaims. [6] HP Planet Partners program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent. [1] Water, smear, and fade resistance based on ISO 11798 and internal HP testing