location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation TS7120r Enterprise NAS Rack (2U) Intel® Xeon® E3 Family E3-1275 8 GB DDR3 72 TB HDD Linux Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeraStation TS7120r Enterprise
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-2RZH72T12D-EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4981254020142
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:45:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Buffalo TeraStation TS7120r Enterprise NAS Rack (2U) Intel® Xeon® E3 Family E3-1275 8 GB DDR3 72 TB HDD Linux Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large Enterprise Business NAS Rack (2U) Black, Silver
  • - Linux
  • - Total installed storage capacity: 72 TB Number of storage drives supported: 12 HDD
  • - Intel® Xeon® E3 Family E3-1275 3.4 GHz Intel® HD Graphics P3000
  • - 8 DDR3
  • - Ethernet LAN iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
Guarantee: 3 years
Long product name Buffalo TeraStation TS7120r Enterprise NAS Rack (2U) Intel® Xeon® E3 Family E3-1275 8 GB DDR3 72 TB HDD Linux Black, Silver :
The short editorial description of Buffalo TeraStation TS7120r Enterprise NAS Rack (2U) Intel® Xeon® E3 Family E3-1275 8 GB DDR3 72 TB HDD Linux Black, Silver

Intel Xeon E3-1275 (8M Cache, 3.40 GHz), 8GB DDR3 ECC, 12 x SATA III, RAID, 12 x 6TB HDD, RAID, 4 x Gigabit LAN, USB 2.0, iSCSI, TCP/IP, Linux
More>>>
Buffalo TeraStation TS7120r Enterprise NAS Rack (2U) Intel® Xeon® E3 Family E3-1275 8 GB DDR3 72 TB HDD Linux Black, Silver:
The official marketing text of Buffalo TeraStation TS7120r Enterprise NAS Rack (2U) Intel® Xeon® E3 Family E3-1275 8 GB DDR3 72 TB HDD Linux Black, Silver as supplied by the manufacturer

Powered by a high performance quad-core Intel® Xeon® E3-1275
Buffalo’s TeraStation™ 7120r Enteprise offers high performance, 12‑bay network and iSCSI storage packed with advanced features and functions including IP camera and video surveillance support. TeraStation™ 7120r Enteprise is ideal for businesses looking to implement a reliable RAID-based network storage solution for large networks and business critical applications.

Featuring the powerful Intel® Xeon® E3-1225
Providing faster transfer of large files, faster file access from multiple computers.

12 bays
12 bays in a 2U platform, enterprise-class SATA hard drives, and as much as 48 TB storage capacities.

24/7
Designed for 24/7 operation with two independent power supplies offering redundant power, hot swappable HDD, and redundant hot swappable fans.

TeraStation VIP service included - 3 years warranty, 24h HDD exchange
If ever you need to replace a hard disk drive (HDD), simply place your order before 12 pm, shipment is dispatched the same day with a 24-hour delivery (subject to stock availability). 3 years warranty with every TeraStation. Valid within EU. For other destinations, additional shipping time may occur.

Buffalo Surveillance Server
Record IP camera stream directly on TeraStation™. Centrally manage, controle and search your records, get live views and choose camera settings from a single pc.

Supports any RTSP IP camera.

Packed with rich backup features
Including: 10 licenses of NovaBACKUP® Business Essentials v14 for servers and PCs, New Buffalo Media Cartridge: Removable and replaceable HDD functions like a tape backup drive and scheduled or real-time replication to other TeraStation™ devices.

Short summary description Buffalo TeraStation TS7120r Enterprise NAS Rack (2U) Intel® Xeon® E3 Family E3-1275 8 GB DDR3 72 TB HDD Linux Black, Silver:
This short summary of the Buffalo TeraStation TS7120r Enterprise NAS Rack (2U) Intel® Xeon® E3 Family E3-1275 8 GB DDR3 72 TB HDD Linux Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation TS7120r Enterprise, NAS, Rack (2U), Intel® Xeon® E3 Family, E3-1275, 8 GB, DDR3

Long summary description Buffalo TeraStation TS7120r Enterprise NAS Rack (2U) Intel® Xeon® E3 Family E3-1275 8 GB DDR3 72 TB HDD Linux Black, Silver:
This is an auto-generated long summary of Buffalo TeraStation TS7120r Enterprise NAS Rack (2U) Intel® Xeon® E3 Family E3-1275 8 GB DDR3 72 TB HDD Linux Black, Silver based on the first three specs of the first five spec groups.

Buffalo TeraStation TS7120r Enterprise. Type: NAS. Chassis type: Rack (2U). Device class: Large Enterprise Business. Processor family: Intel® Xeon® E3 Family, Processor model: E3-1275, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3. Total installed storage capacity: 72 TB, Installed storage drive type: HDD. Operating system installed: Linux

Storage
Storage drive capacity *
6 TB
Storage drive interface *
Serial ATA III
Maximum supported storage capacity
96 TB
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 51, 61, JBOD
Hot-swap drive bays
Yes
Storage drives installed *
Yes
Total installed storage capacity *
72 TB
Number of storage drives installed *
12
Number of storage drives supported *
12
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 Family
Processor model *
E3-1275
Processor frequency *
3.4 GHz
Processor boost frequency
3.8 GHz
Processor cores
4
Processor threads
8
Processor cache
8 MB
L3 cache
8 MB
Bus type
DMI
CPU configuration (max)
1
CPU multiplier (bus/core ratio)
3.4
ECC supported by processor
Yes
PCI Express slots version
2.0
Processor cache type
Smart Cache
Processor code
SR00P
Processor codename
Sandy Bridge
Processor lithography
32 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Processor socket
LGA 1155 (Socket H2)
Stepping
D2
System bus rate
5 GT/s
Tcase
72.6 °C
Thermal Design Power (TDP)
95 W
On-board graphics card model
Intel® HD Graphics P3000
Maximum internal memory supported by processor
32 GB
Memory bandwidth supported by processor (max)
21 GB/s
Memory
Internal memory *
8 GB
Internal memory type
DDR3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
TCP/IP
Ports & interfaces
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Ethernet LAN (RJ-45) ports *
4
Graphics
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1350 MHz
Number of displays supported (on-board graphics)
2
Design
Chassis type *
Rack (2U)
Cooling type *
Active
Product color
Black, Silver
LED indicators
Yes
Performance
Type *
NAS
Device class *
Large Enterprise Business
Backup function *
Yes
Built-in optical drive
No
Management protocols
HTTP, HTTPS
Web-based management
Yes
Performance
Built-in BitTorrent client
Yes
Powerful backup NovaBACKUP Professional
Yes
Software
Operating system installed *
Linux
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64
Power
Power supply location
Built-in
Number of power supply units
2
Redundant power supply (RPS) support
Yes
Power consumption (typical)
250 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
18.9" (480 mm)
Depth *
29" (736 mm)
Height *
3.46" (88 mm)
Weight
55.1 lbs (25 kg)
Packaging content
Quick start guide
Yes
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Demand Based Switching
Yes
Intel Dual Display Capable Technology
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel Trusted Execution Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® Turbo Boost Technology
2.0
Intel® Wireless Display (Intel® WiDi)
No
Maximum number of PCI Express lanes
20
Thermal Monitoring Technologies
Yes
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Processor ARK ID
52277
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:36:49
Uk has collected 5 expert reviews for Buffalo TeraStation TS7120r Enterprise NAS Rack (2U) Ethernet LAN Black, Silver E3-1275 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
alphr.com
Updated:
2019-12-01 14:36:49
Buffalo Technology has always been content to serve up network storage to consumers and SMBs, but now it wants a piece of the enterprise market. Its latest TeraStation 7000 Series aims to offer bigger businesses scalable and cost-effective storage solutio...
Bottom line Buffalo's new enterprise offering is a well-specified NAS/IP SAN appliance that's good value and very fast over 10GbE...
83%
itpro.co.uk
Updated:
2019-12-01 14:36:49
Buffalo Technology is strong in the consumer and SMB NAS appliance markets and its latest TeraStation 7000 series signals a move into enterprise territory. The family consists of three models with the flagship TeraStation 7120r Enterprise on review. This...
Good Top performance; Easy deployment; Good value; Optional 10Gigabit support...
Bad LVM required for combined NAS and IP SAN operations; Optional USB3 ports; No external expansion...
Bottom line Buffalo's first enterprise network storage appliance is undeniably fast over Gigabit and 10-Gigabit. The TeraStation 7120r Enterprise is also competitively priced although expansion options are limited and its LVM feature requires careful thought about d...
60%
storagereview.com
Updated:
2019-12-01 14:36:48
Related News and ReviewsLaCie Rugged USB 3.0 2TB Review G-Technology G-DRIVE Mobile with Thunderbolt Review Buffalo DriveStation DDR Announced - External Hard Drive with 1GB DRAM Cache Buffalo TeraStation 3000 Offers Unified NAS and iSCSI Storage Buffa...
Good Good mixed workload performance and value, Easy deployment, 10-Gigabit support...
Bad No USB 3.0 Out-of-the-box; costs extra, Sequential transfer speeds slow over iSCSI, No expansion shelves...
Bottom line For businesses looking for a cost-effective storage solution that has the ability to grow as their needs change and expand, Buffalo's TeraStation 7120r Enterprise is worth consideration. That being said, the lack of external expansion could possibly b...
0%
crn.com
Updated:
2019-12-01 14:36:49
Bolstering its storage products for small and medium-sized business, Austin, Texas-based Buffalo Technology in May launched the TeraStation 7000 series, a pair of rack-mount storage servers starting at around $5,000 for 8 TB of storage and redundancy f...
0%
Country Distributor
United Kingdom 1 distributor(s)