Buffalo logo

Buffalo OP-FAN-2RZ-3Y computer cooling system part/accessory

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83680
Info modified on:
10 Jan 2024, 11:17:42
Long product name Buffalo OP-FAN-2RZ-3Y computer cooling system part/accessory:

Replacement Hotplug Fan for TeraStation TS-2RZ

Buffalo OP-FAN-2RZ-3Y computer cooling system part/accessory:

Replacement hotplug fan for Buffalo TeraStation 7120r storage solutions.

Short summary description Buffalo OP-FAN-2RZ-3Y computer cooling system part/accessory:

Buffalo OP-FAN-2RZ-3Y, 1 fan(s), 3.15" (8 cm), - Buffalo TeraStation 7120r, 3.35" (85.1 mm), 1.7" (43.2 mm), 3.27" (83.1 mm)

Long summary description Buffalo OP-FAN-2RZ-3Y computer cooling system part/accessory:

Buffalo OP-FAN-2RZ-3Y. Number of fans: 1 fan(s), Fan diameter: 3.15" (8 cm), Compatibility: - Buffalo TeraStation 7120r. Width: 3.35" (85.1 mm), Depth: 1.7" (43.2 mm), Height: 3.27" (83.1 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.