location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Integral Check ‘Integral’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS INTEGRAL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INFD64GBNEONYL3.0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055288428041
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Integral’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Integral: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Read speed: 120 MB/s Write speed: 15 MB/s
  • - Form factor: Cap
  • - Yellow
  • - Plastic
  • - 1 pc(s)
Guarantee: 2 Years
Long product name Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) :
The short editorial description of Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1)

64GB USB3.0 MEMORY FLASH DRIVE (MEMORY STICK) NEON YELLOW UP TO R-120 W-15 MBS INTEGRAL
More>>>
Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1):
The official marketing text of Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) as supplied by the manufacturer

Neon USB 3.0 Flash Drive combines an eye-catching fluorescent casing with a SuperSpeed data transfer rate.

Short summary description Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1):
This short summary of the Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS, 64 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 120 MB/s, Cap, Yellow

Long summary description Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS. Capacity: 64 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 120 MB/s, Write speed: 15 MB/s. Form factor: Cap. Weight: 0.282 oz (8 g). Product color: Yellow

Performance
Capacity *
64 GB
Device interface *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Read speed
120 MB/s
Write speed
15 MB/s
Plug and Play
Yes
Compatible operating systems
Windows Vista, 7, 8.1 and 10
Mac OS 09 and above
Linux v2.4.0 and above
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Design
Form factor *
Cap
Product color *
Yellow
Housing material
Plastic
Key ring
No
Design
Certification
CE, REACH
Security
Fingerprint reader
No
PIN-secured access
No
Password protection
No
Weight & dimensions
Width
0.709" (18 mm)
Depth
0.315" (8 mm)
Height
2.13" (54 mm)
Weight
0.282 oz (8 g)
Packaging data
Package width
4.13" (105 mm)
Package depth
0.512" (13 mm)
Package height
6.69" (170 mm)
Package weight
0.705 oz (20 g)
Package type
Blister
Packaging content
Quantity per pack
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Brand Image Article code product Stock Price from
Integral 16GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue Integral 16GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue
(show image)
INFD16GCRYDL3.0197 16GB Crypto Dual FIPS 197 Encrypted USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue
(show image)
INFD32GCRYDL3.0197 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
Integral INFD32GCRYPTO197 USB flash drive 32 GB USB Type-A 2.0 Black Integral INFD32GCRYPTO197 USB flash drive 32 GB USB Type-A 2.0 Black
(show image)
INFD32GCRYPTO197 INFD32GCRYPTO197 0.00
(excl. VAT)
0 (incl. VAT)
Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black
(show image)
INFD16GCRYPTO197 INFD16GCRYPTO197 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)