Epson logo

Epson EB-2255U Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
264469
Info modified on:
30 May 2023, 12:08:03
Short summary description Epson EB-2255U Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson EB-2255U, 5000 ANSI lumens, 3LCD, WUXGA (1920x1200), 15000:1, 16:10, 50 - 300"

Long summary description Epson EB-2255U Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson EB-2255U. Projector brightness: 5000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 23 - 38.4 mm, Aperture range (F-F): 1.5 - 2. Video processing: 10 bit, Color modes (2D): Cinema, Dynamic, Video color modes: Dynamic, Cinema, Presentation, sRGB, Blackboard, DICOM simulation mode. Serial interface type: RS-232C

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.