location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box Fon WLAN (Annex B) wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box Fon WLAN (Annex B)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001682
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name AVM FRITZ!Box Fon WLAN (Annex B) wireless router :
The short editorial description of AVM FRITZ!Box Fon WLAN (Annex B) wireless router

AVM FRITZ!Box Fon WLAN (Annex B)
More>>>
AVM FRITZ!Box Fon WLAN (Annex B) wireless router:
The official marketing text of AVM FRITZ!Box Fon WLAN (Annex B) wireless router as supplied by the manufacturer

FRITZ!Box Fon WLAN makes telephoning over the Internet as easy as you'd like it to be: connect your existing telephones; pick up the receiver -- that's all! Now you're talking over the Internet with Voice over IP -- without turning on your PC, and without changing your phone number. And FRITZ!Box Fon WLAN also puts your PCs on the Internet at ADSL speed -- over Ethernet, USB or wireless LAN -- always with firewall protection, and with wireless encryption activated out of the box.

- FRITZ!Box Fon WLAN combines an ADSL router and a PBX
- Economical phone calls over the Internet with VoIP, or over the ISDN or analog phone line
- Internet telephony with existing phones, without turning on the PC
- Connect analog terminal equipment, ISDN telephones and PBXs
- Intelligent bandwidth management for perfect voice quality
- Router with integrated ADSL modem; connects to multiple PCs
- WLAN encrypted with factory-set unique key
- Integrated firewall protects connected PCs

FRITZ!Box Fon WLAN Operation:

- Easy router configuration through standard browsers
- Extensions configurable individually
- Call routing for customized use of Internet and landline telephony
- Extensions of an downstream PBX can also use Internet telephony
- Speed dialing, dial-out blacklist, call-through function, caller list
- Factory-activated WLAN encryption with unique key
- Switch the WLAN module on and off from an extension phone
- Convenient on-line meter to monitor the ADSL budget
- Switch to Expert Mode to configure custom application scenarios

Short summary description AVM FRITZ!Box Fon WLAN (Annex B) wireless router:
This short summary of the AVM FRITZ!Box Fon WLAN (Annex B) wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box Fon WLAN (Annex B), Windows XP, 2000, Me or 98; Linux (SuSE 9.0); Mac OS X (10.3.3), Ethernet ADSL, ISDN VoIP ITU G.992.1 Annex B, WLAN 802.11b (11 Mbit/s), 802.11g (54 Mbit/s), 802.11g++ (125 Mbit/s), - ADSL (Standard: ITU G.992.1 Annex A) - LAN (Ethernet 10BASE-T/100BASE-TX) - USB - WLAN (IEEE..., 8192 Kbit/s, 1 x ADSL 1 x ISDN/POTS 2 x FON 1 x Ethernet 1 x USB

Long summary description AVM FRITZ!Box Fon WLAN (Annex B) wireless router:
This is an auto-generated long summary of AVM FRITZ!Box Fon WLAN (Annex B) wireless router based on the first three specs of the first five spec groups.

AVM FRITZ!Box Fon WLAN (Annex B). Compatible operating systems: Windows XP, 2000, Me or 98; Linux (SuSE 9.0); Mac OS X (10.3.3), Supported protocols: Ethernet ADSL, ISDN VoIP ITU G.992.1 Annex B, Networking features: WLAN 802.11b (11 Mbit/s), 802.11g (54 Mbit/s), 802.11g++ (125 Mbit/s)

Other features
Compatible operating systems
Windows XP, 2000, Me or 98; Linux (SuSE 9.0); Mac OS X (10.3.3)
I/O ports
1 x ADSL 1 x ISDN/POTS 2 x FON 1 x Ethernet 1 x USB
Other features
Supported protocols
Ethernet ADSL, ISDN VoIP ITU G.992.1 Annex B
Networking features
WLAN 802.11b (11 Mbit/s), 802.11g (54 Mbit/s), 802.11g++ (125 Mbit/s)
Minimum system requirements
- ADSL (Standard: ITU G.992.1 Annex A) - LAN (Ethernet 10BASE-T/100BASE-TX) - USB - WLAN (IEEE 802.11b / 802.11g)
Modem speed
8192 Kbit/s
Brand Image Article code product Stock Price from
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
20002333 FRITZ!Box Fon WLAN 7170 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
20002330 FRITZ!Box Fon WLAN 7170 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
20002329 FRITZ!Box Fon WLAN 7170 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN (Annex A) wireless router AVM FRITZ!Box Fon WLAN (Annex A) wireless router
(show image)
20001681 FRITZ!Box Fon WLAN (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)