location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P516-006-HR VGA cable 72" (1.83 m) VGA (D-Sub) 2 x VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P516-006-HR High Resolution VGA Monitor Y Splitter Cable (HD15 M to 2x HD15 F), 6 ft. (1.83 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P516-006-HR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187789 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 13:01:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P516-006-HR VGA cable 72" (1.83 m) VGA (D-Sub) 2 x VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Splits the SXGA/UXGA signal providing simultaneous display of the same image on two monitors
  • - HD15 Male splits to 2 HD15 Female, 6-ft
Guarantee: Lifetime limited
Long product name Tripp Lite P516-006-HR VGA cable 72" (1.83 m) VGA (D-Sub) 2 x VGA (D-Sub) Black :
The short editorial description of Tripp Lite P516-006-HR VGA cable 72" (1.83 m) VGA (D-Sub) 2 x VGA (D-Sub) Black

High Resolution VGA Monitor Y Splitter Cable (HD15 M to 2x HD15 F), 6 ft. (1.83 m)
More>>>
Tripp Lite P516-006-HR VGA cable 72" (1.83 m) VGA (D-Sub) 2 x VGA (D-Sub) Black:
The official marketing text of Tripp Lite P516-006-HR VGA cable 72" (1.83 m) VGA (D-Sub) 2 x VGA (D-Sub) Black as supplied by the manufacturer

HD15 Male to 2 x HD15 Female w/Hex Nuts
RGB cable construction supports resolutions up to 1600 x 1200
Molded, double-shielded construction for maximum EMI/RFI protection
Two monitors display the same image from one PC
Inexpensive solution for presentations

Short summary description Tripp Lite P516-006-HR VGA cable 72" (1.83 m) VGA (D-Sub) 2 x VGA (D-Sub) Black:
This short summary of the Tripp Lite P516-006-HR VGA cable 72" (1.83 m) VGA (D-Sub) 2 x VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P516-006-HR, 72" (1.83 m), VGA (D-Sub), 2 x VGA (D-Sub), Male, Female, Black

Long summary description Tripp Lite P516-006-HR VGA cable 72" (1.83 m) VGA (D-Sub) 2 x VGA (D-Sub) Black:
This is an auto-generated long summary of Tripp Lite P516-006-HR VGA cable 72" (1.83 m) VGA (D-Sub) 2 x VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Tripp Lite P516-006-HR. Cable length: 72" (1.83 m), Connector 1: VGA (D-Sub), Connector 2: 2 x VGA (D-Sub). Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Master (outer) case width: 12" (304.8 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 14" (355.6 mm)

Features
Cable length *
72" (1.83 m)
Connector 1 *
VGA (D-Sub)
Connector 2 *
2 x VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
Supported graphics resolutions
1600 x 1200 (UXGA)
Maximum resolution
1600 x 1200 pixels
Country of origin
China
Other features
Quantity
1
Weight & dimensions
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
4.94 oz (140 g)
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332187786
Harmonized System (HS) code
84733080
Master (outer) case width
12" (304.8 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
14" (355.6 mm)
Master (outer) case weight
3 lbs (1.36 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)