location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW 2110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JW-T0210 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112077531 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CHERRY JW-T0210 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office IR LED 2000 DPI Black
  • - Ambidextrous RF Wireless 393.7" (10 m)
  • - Scroll type: Wheel Buttons quantity: 3 Rubber grips
  • - Power source: Batteries
  • - 1 AA
Guarantee: Extended Manufacturer Warranty: 3 years
Long product name CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI :
The short editorial description of CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI

Nano USB, RF 2.4GHz, 2000dpi, AA, Black
More>>>
CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI:
The official marketing text of CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI as supplied by the manufacturer

The CHERRY MW 2110 is rock-solid CHERRY technology in an ergonomic design. Reliable, practical and flexible. The sophisticated, standard wireless mouse from CHERRY. For people who simply want their work to flow.

- 3-button mouse: infrared sensor and adjustable resolution (1000/1500/2000 dpi)
- Nano USB receiver: able to stay in the notebook permanently
- 18-month battery lifespan* thanks to energy-efficient infrared sensor
- Elegant touch due to the chrome plated scroll wheel with non-slip rubber coating
- Optimised for both left-handed and right-handed operation
- Easy to install, requiring no technical knowledge

Short summary description CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI:
This short summary of the CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MW 2110, Ambidextrous, IR LED, RF Wireless, 2000 DPI, Black

Long summary description CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI:
This is an auto-generated long summary of CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI based on the first three specs of the first five spec groups.

CHERRY MW 2110. Form factor: Ambidextrous. Movement detection technology: IR LED, Device interface: RF Wireless, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
IR LED
Movement resolution *
2000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
PC/Laptop
Customizable movement resolution
Yes
Number of movement resolution modes
3
Frequency band
2.4 - 2.483 GHz
Certification
c-tick, CE, FCC, cTUvus
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product color *
Black
Surface coloration
Monochromatic
Rubber grips
Yes
Ergonomics
Wireless range
393.7" (10 m)
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
1
Power
Battery type
AA
Service life of battery
18 month(s)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 55 °C
Weight & dimensions
Width
3.93" (99.9 mm)
Depth
2.32" (59 mm)
Height
1.48" (37.6 mm)
Weight
2.68 oz (76 g)
Receiver width
0.709" (1.8 cm)
Receiver depth
0.516" (1.31 cm)
Receiver height
0.224" (5.7 mm)
Receiver weight
0.0705 oz (2 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
4.72" (120 mm)
Package depth
1.97" (50 mm)
Package height
2.95" (75 mm)
Package weight
3.92 oz (111 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Logistics data
Quantity per master (outer) case
10 pc(s)
Quantity per pallet
135 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-01-13 01:25:06
Uk has collected 3 expert reviews for CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
computershopper.com
Updated:
2017-01-13 01:25:06
The plain outer design belies the build quality, though. Competitors such as Logitech, Razer, and Microsoft produce mice and keyboards with flashier touches. But once you feel the heft and ruggedness of a Cherry mouse, you can tell that these units are bu...
Good Decent build quality for a budgetprice mouse, Three resolution settings, Trimdesign USB receiver...
Bad Resolutionswitching involves flipping over the mouse, No thumb shortcuts...
Bottom line A basic mobile mouse for budget-minded business travelers or students, the MW 2100 is a handsome and able model that does the job. Read More…...
60%
Brand Image Article code product Stock Price from
CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI
(show image)
JM-4000 MC 4000 Corded Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI
(show image)
JM-0120-0 MC 3000 Corded Mouse, Pale Grey, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI
(show image)
JM-0120-2 MC 3000 Corded Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI
(show image)
JW-T0310 MW 2310 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MC 2000 mouse Office Ambidextrous USB Type-A IR LED 1600 DPI CHERRY MC 2000 mouse Office Ambidextrous USB Type-A IR LED 1600 DPI
(show image)
JM-0600-2 MC 2000 Corded Mouse with Tilt Wheel, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MC 1000 mouse Office Ambidextrous USB Type-A Optical 1200 DPI CHERRY MC 1000 mouse Office Ambidextrous USB Type-A Optical 1200 DPI
(show image)
JM-0800-2 MC 1000 Corded Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI
(show image)
JW-0700-2 MW 2400 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300-0 GENTIX CORDED MOUSE, Pale Grey, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI
(show image)
M-4230 FingerTIP ID M-4230 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI
(show image)
JW-T0100 MW 3000 Wireless Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)