CHERRY logo

CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105388
Info modified on:
14 Jun 2024, 10:21:04
Guarantee:
Extended Manufacturer Warranty: 3 years
Long product name CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI:

Nano USB, RF 2.4 GHz, 2000dpi, 2 x AA, Black

CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI:

The CHERRY MW 2310 is multi-purpose CHERRY technology in an ergonomic design. Reliable, practical and flexible. The sophisticated wireless mouse from CHERRY. For people looking for superior performance at an affordable price.

- 5-button mouse: infrared sensor and adjustable resolution (1000/1500/2000 dpi)
- Nano USB receiver: able to stay in the notebook permanently
- Long battery lifespan* thanks to energy-efficient infrared sensor
- Optimised for both left-handed and right-handed operation
- Elegant touch due to the chrome plated scroll wheel with non-slip rubber coating
- Easy to install, requiring no technical knowledge

Short summary description CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI:

CHERRY MW 2310, Ambidextrous, IR LED, RF Wireless, 2000 DPI, Black

Long summary description CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI:

CHERRY MW 2310. Form factor: Ambidextrous. Movement detection technology: IR LED, Device interface: RF Wireless, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product color: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.