location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Camera E300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.T5467.80E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:00:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 3.14 MP CMOS Silver
  • - Digital zoom: 4x
  • - 320 x 240 pixels
  • - Alkaline
Long product name BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver :
The short editorial description of BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver

Digital Camera E300
More>>>
BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver:
The official marketing text of BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver as supplied by the manufacturer

Key features
- Ultra Slim 24mm DSC
- A diminutive DSC for ideal mobility; even more portable than a handy mobile phone.
- Fast shutter speed for 1/2000 sec
- 1/2000 speedy shutter enables users to catch objects in motion even at a glance.
- Continuous movie recording
- Capture every moment of truth in your daily life as vividly as a digital video.
- AAA Battery
- Easy to acquire power backups everywhere.
- 14MB built-in memory
- Digital Playback up to 6x

Short summary description BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver:
This short summary of the BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Digital Camera E300, 3.14 MP, 2032 x 1520 pixels, CMOS, 2.89 oz (82 g), Silver

Long summary description BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver:
This is an auto-generated long summary of BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver based on the first three specs of the first five spec groups.

BenQ Digital Camera E300. Camera type: Compact camera, Megapixel: 3.14 MP, Sensor type: CMOS, Maximum image resolution: 2032 x 1520 pixels. Digital zoom: 4x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 1.5". Internal memory: 14 MB. Weight: 2.89 oz (82 g). Product color: Silver

Picture quality
Camera type *
Compact camera
Megapixel *
3.14 MP
Sensor type *
CMOS
Maximum image resolution *
2032 x 1520 pixels
Lens system
Digital zoom *
4x
Filter
JPEG (EXIF 2.2), DCF 1.0, DPOF 1.0
Video
Maximum video resolution *
320 x 240 pixels
Motion JPEG frame rate
24 fps
Video formats supported
AVI
Memory
Internal memory
14 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
1.5"
Ports & interfaces
I/O ports
USB 1.1 Audio /Video output DC power input: 5V
Camera
Self-timer delay *
10 s
Playback zoom (max)
2/3/4/6
Design
Product color *
Silver
Battery
Battery technology *
Alkaline
Battery type
AAA
Weight & dimensions
Width
3.52" (89.5 mm)
Depth
2.2" (56 mm)
Height
0.945" (24 mm)
Weight
2.89 oz (82 g)
Other features
Video capability
Yes
Interface
USB
Lens focal range
F=8.56mm
Lens system
F = 8.65mm
Camera shutter speed
1/7 ~ 1/2000 s
Digital SLR
No
Brand Image Article code product Stock Price from
BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black
(show image)
9H.03G67.80E DC C740, 7 meg 2.5", LTPS screen 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver
(show image)
98.T6567.90E Camera DC C520 5mp Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver BenQ Camera DC E520 5.0m Retail Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver
(show image)
9J.T3567.80E Camera DC E520 5.0m Retail 0.00
(excl. VAT)
0 (incl. VAT)
Epson R-D1 camera 6.1 MP CCD Black Epson R-D1 camera 6.1 MP CCD Black
(show image)
B31B167003CY Epson R-D1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)