icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
Epson logo

Epson R-D1 camera 6.1 MP CCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110768
Info modified on:
21 Oct 2022, 10:24:54
Long product name Epson R-D1 camera 6.1 MP CCD Black:

Epson Rangefinder R-D1 digital camera 6.1 Megapixel 9.4X zoom SD Memory Card LCD 23.7x15.6 mm CCD

Epson R-D1 camera 6.1 MP CCD Black:

The world's first rangefinder digital camera

You’re serious about photography. We’re passionate about image quality. Scanning, printing and projection – digital image processing is at the heart of Epson. It’s why we continue to push the boundaries of creative possibilities.

The Epson Rangefinder R-D1, the world’s first rangefinder digital camera, is where photographic tradition meets the digital culture. It is a camera to rekindle your love of photography.

To find out more about this innovative camera visit our dedicated website.

Key Features:

- World’s first rangefinder digital camera
- 1.0x viewfinder – to view subject as though looking with your naked eye
- 6.1 MegaPixel CCD, capturing images in JPEG or RAW format
- Lens compatibility with many new and existing M & L mount lenses
- Full manual and aperture priority exposure modes
- 2” LCD for image review
- Lithium-Ion battery with low power consumption
- Advanced image processing technology
- Shutter speeds from 1 sec – 1/2000 sec
- ISO settings from 200 – 1600
- Pictures saved to removable SD memory card

Short summary description Epson R-D1 camera 6.1 MP CCD Black:

Epson R-D1 camera, 6.1 MP, CCD, 9x, 20.8 oz (590 g), Black

Long summary description Epson R-D1 camera 6.1 MP CCD Black:

Epson R-D1 camera. Megapixel: 6.1 MP, Sensor type: CCD. Optical zoom: 9x. Display diagonal: 2". Weight: 20.8 oz (590 g). Product color: Black

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.