location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 675 remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 675
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966177-0914
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:54
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Years
Long product name Logitech Harmony 675 remote control :
The short editorial description of Logitech Harmony 675 remote control

Harmony 675 Universal Remote Control
More>>>
Logitech Harmony 675 remote control:
The official marketing text of Logitech Harmony 675 remote control as supplied by the manufacturer

Control your entire systems with the press of just one button. Simply select an activity (e.g., “watch TV”) and your Harmony remote will evaluate the state of all your components and then send the right commands to make your system do exactly what you want. With changeable vibrant colored faceplates, and sporting new look, the Logitech® Harmony® 675 suits the individual style of you and your entire family while affording you full comfortable control of all your entertainment equipment.

Positioning

Easy to Set upJust connect the Harmony remote to a computer and the Web Wizard walks you step-by-step through a simple set-up. Enter in your equipment model numbers, then answer a few easy questions about how you "Watch TV" or "Watch a DVD". You'll be controlling even the most complex system without any of the hassles of elaborate macro-programming.Easy to UseThe Harmony Remote is the world's only remote with Smart State Technology® Activity Control. Just press an Activity button such as "Watch TV" or "Watch a Movie", and the Harmony Remote will automatically set-up your entertainment system in seconds without you ever having to program a 'macro'. The Harmony Remote provides simple, intuitive control of even the most elaborate entertainment system for anyone in the family.Simply controls it allWith the Harmony remote, you don't have to know anything about your entertainment system to operate it. No Sound? No Picture? No problem! There's even a handy "HELP" button to guide you through simple troubleshooting and get you back in control. Everyone from the kids to the baby-sitter can now enjoy the full home theater experience.

Short summary description Logitech Harmony 675 remote control:
This short summary of the Logitech Harmony 675 remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 675, LCD, 84 x 84 pixels, AAA, 5.78 oz (164 g), 7.99 x 2.28 x 1.3" (203 x 58 x 33 mm)

Long summary description Logitech Harmony 675 remote control:
This is an auto-generated long summary of Logitech Harmony 675 remote control based on the first three specs of the first five spec groups.

Logitech Harmony 675. Buttons quantity: 51

Design
Buttons quantity
51
Display
Display
LCD
Display resolution
84 x 84 pixels
Battery
Battery type
AAA
Battery
Number of batteries supported
4
Weight & dimensions
Weight
5.78 oz (164 g)
System requirements
Mac compatibility
Yes
Other features
Dimensions (WxDxH)
7.99 x 2.28 x 1.3" (203 x 58 x 33 mm)
Brand Image Article code product Stock Price from
Logitech Harmony 895 remote control Logitech Harmony 895 remote control
(show image)
966193-0914 Harmony Remote Control 895 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony RF Wireless PC Controller remote control Logitech Harmony RF Wireless PC Controller remote control
(show image)
966197-0914 Harmony RF Wireless PC Controller 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony 525 remote control Logitech Harmony 525 remote control
(show image)
966191-0914 Harmony 525 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony 885 Advanced Universal Remote remote control Logitech Harmony 885 Advanced Universal Remote remote control
(show image)
966187-0914 Harmony 885 Advanced Universal Remote 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony 680 Advanced Universal Remote remote control Logitech Harmony 680 Advanced Universal Remote remote control
(show image)
966186-0914 Harmony 680 Advanced Universal Remote 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony Remote 688 remote control Logitech Harmony Remote 688 remote control
(show image)
966185-0914 Harmony Remote 688 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony Remote 655 remote control Logitech Harmony Remote 655 remote control
(show image)
966184-0914 Harmony Remote 655 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)