location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony Remote 688 remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony Remote 688
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966185-0914
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:11:07
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Long product name Logitech Harmony Remote 688 remote control :
The short editorial description of Logitech Harmony Remote 688 remote control

Harmony® Remote 688
More>>>
Logitech Harmony Remote 688 remote control:
The official marketing text of Logitech Harmony Remote 688 remote control as supplied by the manufacturer

The Digital Video Remote
Simplifies Any Home Theater

- All of the features of the Logitech Harmony 655 plus dedicated buttons designed for digital video recorders.
- Easy to use, easy to set-up.
- Stylish design for comfortable and complete TiVo/DVR control.
- Page buttons for on-screen guide navigation.
- 4 one-touch activity buttons.
- Full control of all brands and devices.
- No macro programming required.
- 2MB non-volatile flash memory.
- Super bright backlight.
- Free TV listings for 2 months.
- Smart State Technology inside.

If you have a digital video recorder, this is the remote for you. Even when you have both a satellite and a DVR (TiVo), the Logitech Harmony H688 has conveniently placed controls for all necessary commands.


Key Features of the Logitech Harmony 688

1. USB Plug 'n Play

After completing the Web Wizard set-up, program the remote by simply connecting the Harmony Remote to your computer with the supplied USB cable.

2. Help Button

One touch help for any problems you might encounter.

3. Activity Buttons

Easily start your favorite Activities with just one press of a button!

4. Interactive Display

Easy to read interactive display keeps you in control and informed of what's going on.

5. Backlight Glow

Backlighting makes the buttons and interactive display glow brightly for easy use in the dark.

6. PVR Control

Convenient access to transport controls (FF, RW, Pause, Play, etc.) makes using PVR/Tivo functions second nature.

7. Learning Ports

Just point your original remote at the Learning Port to capture and use any infrared command with the Harmony Remote.

Short summary description Logitech Harmony Remote 688 remote control:
This short summary of the Logitech Harmony Remote 688 remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony Remote 688, LCD, 84 x 48 pixels, AAA, 5.8 oz (164.4 g), 7.99 x 2.28 x 1.3" (203 x 58 x 33 mm)

Long summary description Logitech Harmony Remote 688 remote control:
This is an auto-generated long summary of Logitech Harmony Remote 688 remote control based on the first three specs of the first five spec groups.

Logitech Harmony Remote 688. Buttons quantity: 56

Design
Buttons quantity
56
Display
Display
LCD
Display resolution
84 x 48 pixels
Battery
Battery type
AAA
Battery
Number of batteries supported
4
Weight & dimensions
Weight
5.8 oz (164.4 g)
System requirements
Mac compatibility
Yes
Other features
Dimensions (WxDxH)
7.99 x 2.28 x 1.3" (203 x 58 x 33 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:25
Uk has collected 6 expert reviews for Logitech Harmony Remote 688 remote control and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
audioholics.com
Updated:
2011-10-03 23:23:21
Harmony H688 Remote Control Reviewby Clint DeBoer Page: 1 | 2 | 3 | 4 | 5 | NextHarmony H688 Universal Remote Control Review Manufacturer: Logitech (formerly Harmony Remote) Model: H688 MSRP: $249 [Find the Lowest Price Online] Reviewer: Clint DeBoe...
100%
gearlive.com
Updated:
2011-10-03 23:23:22
If there is one thing I have learned, it’s that universal remotes are never truly universal. You can go through hours and hours of setup, and there will be that one little detail that makes it remain undone. Then I heard about the Logitech Harmony 6...
90%
bigpicturebigsound.com
Updated:
2011-10-03 23:23:23
Can a single remote control really replace fifteen?...
Bottom line All in all, after much cursing and gnashing of teeth, and even some spilled blood, I have been able to get this remote to perform extremely well in my system. Admittedly, Loewe TVs, Outlaw preamps and Pioneer Elite DVD players may not be as ubiquitous...
88%
Digitaltrends.com
Updated:
2011-10-03 23:23:24
In general, we felt that the Harmony 688 remote was fairly easy and pleasant to use.
90%
enjoythemusic.com
Updated:
2011-10-03 23:23:25
As some of you may have read in my Home Entertainment Show 2004 show report, Ive got a little problem with remotes. A side effect of being a home theater gear-hound is that my collection of remote controls is growing faster than the national debt...
0%
Brand Image Article code product Stock Price from
Logitech Harmony 895 remote control Logitech Harmony 895 remote control
(show image)
966193-0914 Harmony Remote Control 895 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony RF Wireless PC Controller remote control Logitech Harmony RF Wireless PC Controller remote control
(show image)
966197-0914 Harmony RF Wireless PC Controller 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony 525 remote control Logitech Harmony 525 remote control
(show image)
966191-0914 Harmony 525 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony 675 remote control Logitech Harmony 675 remote control
(show image)
966177-0914 Harmony 675 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony 885 Advanced Universal Remote remote control Logitech Harmony 885 Advanced Universal Remote remote control
(show image)
966187-0914 Harmony 885 Advanced Universal Remote 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony 680 Advanced Universal Remote remote control Logitech Harmony 680 Advanced Universal Remote remote control
(show image)
966186-0914 Harmony 680 Advanced Universal Remote 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony Remote 655 remote control Logitech Harmony Remote 655 remote control
(show image)
966184-0914 Harmony Remote 655 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)