location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 885 Advanced Universal Remote remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 885 Advanced Universal Remote
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966187-0914 show
Show alternative article codes used in the online market place
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:12:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Guarantee: 2-year Warranty
Long product name Logitech Harmony 885 Advanced Universal Remote remote control :
The short editorial description of Logitech Harmony 885 Advanced Universal Remote remote control

Harmony® 885 Advanced Universal Remote - PC, Mac, USB.
More>>>
Logitech Harmony 885 Advanced Universal Remote remote control:
The official marketing text of Logitech Harmony 885 Advanced Universal Remote remote control as supplied by the manufacturer

The Harmony 885 Advanced Universal Remote puts you in control of your entire audio-video system with just one button. It´s home entertainment the way it should be—simple.
Optimized for complicated HDTV and PVR systems, the Harmony 885 helps you tame tough configurations like switching your television between video aspect ratios depending on the program source. The interactive color display lets you quickly choose a 16:9 ratio for movies and HDTV, or a standard 4:3 ratio for basic television programming.

Color display:
Why settle for another boring remote? The Harmony 885´s color LCD is both functional and stylish, with user-customizable backgrounds, button icons and text.
- Ample space for up to eight custom activities or controls
- On-screen battery level indicator shows you charge status

Recharging station:
Never replace batteries again. The Harmony 885 includes a sleek docking station that keeps the remote fully charged. Your family will always know where to put the remote—and you´ll always know where to find it!

Award-winning Logitech Industrial Design
High-end systems deserve a high-end remote. Designed with brushed chrome and charcoal accents, a color LCD display and a low-profile recharging station, the Harmony® 885 Remote will match your most advanced audio-video components perfectly.

Logitech has won a total of eight Industrial Design Excellence Awards (IDEA) in the past two years, including five of Japan´s prestigious 2004 Good Design Awards. This experience helped us design the Harmony 885. Featuring a comfort grip shape and a centered directional pad, it fits easily in your hand and naturally guides you to the most frequently used controls. Even the buttons are sculpted, to help you locate them by feel not sight.

Patented Smart State Technology®
Smart State Technology allows the Harmony remote to completely control an entertainment system by knowing how to control each separate component while tracking the current state of up to 15 devices simultaneously.

Short summary description Logitech Harmony 885 Advanced Universal Remote remote control:
This short summary of the Logitech Harmony 885 Advanced Universal Remote remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 885 Advanced Universal Remote, -> 15 audio-video system, LCD, Lithium-Ion (Li-Ion), 5.78 oz (164 g), USB, 7.99 x 2.28 x 1.3" (203 x 58 x 33 mm)

Long summary description Logitech Harmony 885 Advanced Universal Remote remote control:
This is an auto-generated long summary of Logitech Harmony 885 Advanced Universal Remote remote control based on the first three specs of the first five spec groups.

Logitech Harmony 885 Advanced Universal Remote. Buttons quantity: 55

Design
Buttons quantity
55
Compatibility
-> 15 audio-video system
Display
Display
LCD
Battery
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight
5.78 oz (164 g)
System requirements
Minimum system requirements
USB
Mac compatibility
Yes
Other features
Dimensions (WxDxH)
7.99 x 2.28 x 1.3" (203 x 58 x 33 mm)
Compatible operating systems
Windows 98, 2000, ME, XP Macintosh OS X +
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:25:27
Uk has collected 12 expert reviews for Logitech Harmony 885 Advanced Universal Remote remote control and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
ukgamer.com
Updated:
2011-10-03 23:25:18
The Harmony 885 may have been on the market longer than sliced bread but it still manages to achieve the right blend of features, good looks, ease of use and price. If you want a universal remote control, the Harmony 885 is a sure thing.With almost eve...
90%
expertreviews.co.uk
Updated:
2011-10-03 23:25:19
Logitechs Harmony 885 lets you replace your existing remote controls with one attractive handset. Its programmable through the provided software; you just enter the model numbers of your equipment. There are dedicated buttons for common controls s...
100%
techradar.com
Updated:
2011-10-03 23:25:27
The Harmony H885 has a killer feature in its PC and Mac-compatible USB link. You can hook the remote directly up to your computer and then - using the software and a surprisingly fat online database - enter the names or product numbers for up to eight...
Good Compact size * Quick and easy to set up * Nice online database...
Bad Cheap-looking but actually pricy No touch screen You need a computer...
Bottom line This remote should be on your shortlist if youre on a tight budget...
80%
gadgetspeak.com
Updated:
2011-10-03 23:25:25
Multi-function capabilities come to the humble remote with the arrival of Logitech?s new advanced universal device.
76%
v3.co.uk
Updated:
2011-10-03 23:25:26
In principle, Logitechs Harmony devices are an excellent idea. Like previous models in the range, the Harmony 885 is an all-in-one universal remote control that allows you to control multiple devices, such as your TV, DVD player or VCR, so that you do...
Good Easy to use; hassle-free control of your AV equipment...
Bad Incredibly expensive; some older devices not supported...
Bottom line The ability to quickly download device profiles from the web is simple and clever - but the price tag isnt...
60%
Brand Image Article code product Stock Price from
Logitech Harmony 700 Advanced Universal Remote remote control Logitech Harmony 700 Advanced Universal Remote remote control
(show image)
915-000123 Harmony 700 Advanced Universal Remote 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony 675 remote control Logitech Harmony 675 remote control
(show image)
966177-0914 Harmony 675 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony Remote 688 remote control Logitech Harmony Remote 688 remote control
(show image)
966185-0914 Harmony Remote 688 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)