location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 680 Advanced Universal Remote remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 680 Advanced Universal Remote
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966186-0914
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:11:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Guarantee: Limited 2-year repair/exchange warranty from date of purchase
Long product name Logitech Harmony 680 Advanced Universal Remote remote control :
The short editorial description of Logitech Harmony 680 Advanced Universal Remote remote control

Logitech® Harmony® 680 Advanced Universal Remote
More>>>
Logitech Harmony 680 Advanced Universal Remote remote control:
The official marketing text of Logitech Harmony 680 Advanced Universal Remote remote control as supplied by the manufacturer

Imagine setting up your home theater system or Media Center PC to watch a DVD movie with full surround sound… listening to your CDs in full stereo… or enjoying your favorite TV shows. How many remote controls would you have to cycle through? Do you remember the button sequences to perform these activities?

With the Logitech Harmony 680 advanced universal remote control, a single button is all it takes. That's right: Just press “My Videos,” “My Music,” or “My TV” on your Harmony 680 and all your equipment turns on and automatically adjusts to the right settings. It´s called Smart State Technology®, and it will put you and your family back in control of your home entertainment system.

Plus, the Harmony 680 lets you seamlessly integrate your Media Center PC with your Home Theater setup. Right out of the box, the Harmony 680 is pre-configured for Windows® XP Media Center Edition. To program the remote to work with the rest of your home entertainment components, simply log on to the Logitech Web site and set up the remote. Once the set up process is complete, everyone from the kids to the babysitter can enjoy the full Media PC entertainment experience.



Features of the Logitech Harmony 680

- Pre-configured for Media Center PCs

- Set up the remote quickly and simply with the online Web wizard
- Use the 3 one-touch graphical activity buttons with Smart State Technology® to watch movies, listen to music, or enjoy your favorite TV shows.

- Integrate up to 15 devices: TVs, DVD or CD players, VCRs, PVRs, cable or satellite boxes, speaker systems, and more.

- Control all aspects of your home entertainment system… anything that uses infrared commands.

- No macro programming required.

- Need assistance? Just push the Help button… it´s the only remote with a Help button.

Short summary description Logitech Harmony 680 Advanced Universal Remote remote control:
This short summary of the Logitech Harmony 680 Advanced Universal Remote remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 680 Advanced Universal Remote, TV, DVD/CD players, VCRs, PVRs, cable/satellite boxes, speaker systems, LCD, 84 x 84 pixels, AAA, 5.78 oz (164 g), 7.99 x 2.28 x 1.3" (203 x 58 x 33 mm)

Long summary description Logitech Harmony 680 Advanced Universal Remote remote control:
This is an auto-generated long summary of Logitech Harmony 680 Advanced Universal Remote remote control based on the first three specs of the first five spec groups.

Logitech Harmony 680 Advanced Universal Remote. Buttons quantity: 55

Design
Buttons quantity
55
Compatibility
TV, DVD/CD players, VCRs, PVRs, cable/satellite boxes, speaker systems
Display
Display
LCD
Display resolution
84 x 84 pixels
Battery
Battery type
AAA
Battery
Number of batteries supported
4
Weight & dimensions
Weight
5.78 oz (164 g)
System requirements
Mac compatibility
Yes
Other features
Dimensions (WxDxH)
7.99 x 2.28 x 1.3" (203 x 58 x 33 mm)
Compatible operating systems
Windows 98, 2000, Me, XP Mac OS X 10.2 +
Brand Image Article code product Stock Price from
Logitech Harmony 675 remote control Logitech Harmony 675 remote control
(show image)
966177-0914 Harmony 675 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony Remote 688 remote control Logitech Harmony Remote 688 remote control
(show image)
966185-0914 Harmony Remote 688 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)