location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent (ABRT03) ADSL Modemrouter Annex B wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
(ABRT03) ADSL Modemrouter Annex B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7418
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2019 10:07:39
The date of the most recent change of the data-sheet in Icecat's system
Long product name Eminent (ABRT03) ADSL Modemrouter Annex B wired router :
The short editorial description of Eminent (ABRT03) ADSL Modemrouter Annex B wired router

E-TECH ROUTER MET INGEBOUWDE ADSL-MODEM (ANNEX-A+B)EN 4-PORT SWITCH
More>>>
Eminent (ABRT03) ADSL Modemrouter Annex B wired router:
The official marketing text of Eminent (ABRT03) ADSL Modemrouter Annex B wired router as supplied by the manufacturer

This device offers all features: an ADSL ethernet modem, an ADSL router and a 4-ports switch! Can also be used as ethernet

-Compatible with all ADSL providers
-Easy configuration wizard
-Advanced firewall options
-connectors: RJ11, USB port and 4x UTP 100Mbps
-WAN-mode supports PPPoA and RFC1483 bridged and routed
-Supports multiple VCs
-Ethernet to ADSL self learning Transparent Bridging
-Support up to 16 MAC learning address
-IP routing RIPv2
-Static Routing
-Built-in DHCP-server and client
-Virtual webserver via NAT (Network Address Translation)
-ICMP
-User authentication, PAP, CHAP
-Password-protected system management
-10/100 Mbps 4-ports built-in switch
-Web-based management system
-Upgradable firmware via webbrowser

Short summary description Eminent (ABRT03) ADSL Modemrouter Annex B wired router:
This short summary of the Eminent (ABRT03) ADSL Modemrouter Annex B wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent (ABRT03) ADSL Modemrouter Annex B, 100 Mbit/s, PAP, CHAP, 0.1 Gbit/s, DHCP, RJ11, USB, 4x UTP 100Mbps

Long summary description Eminent (ABRT03) ADSL Modemrouter Annex B wired router:
This is an auto-generated long summary of Eminent (ABRT03) ADSL Modemrouter Annex B wired router based on the first three specs of the first five spec groups.

Eminent (ABRT03) ADSL Modemrouter Annex B. Data transfer rate: 100 Mbit/s. Authentication method: PAP, CHAP. Maximum data transfer rate: 0.1 Gbit/s, Networking features: DHCP. I/O ports: RJ11, USB, 4x UTP 100Mbps

Network
Data transfer rate
100 Mbit/s
Ports & interfaces
I/O ports
RJ11, USB, 4x UTP 100Mbps
Security
Authentication method
PAP, CHAP
Other features
Maximum data transfer rate
0.1 Gbit/s
Networking features
DHCP
Brand Image Article code product Stock Price from
Eminent (RTBR04) E-Tech Router wired router Eminent (RTBR04) E-Tech Router wired router
(show image)
7451 (RTBR04) E-Tech Router 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DI-304/E wired router D-Link DI-304/E wired router
(show image)
DI-304/E DI-304/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DI-704P/E wired router D-Link DI-704P/E wired router
(show image)
DI-704P/E DI-704P/E 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics Modem SureConnect ADSL 4p Router wired router
(show image)
USR999105 Modem SureConnect ADSL 4p Router 0.00
(excl. VAT)
0 (incl. VAT)
Eicon

Eicon Diva2440 Router 1xENet ADSL IP RJ45 AnnB wired router
(show image)
306-197 Diva2440 Router 1xENet ADSL IP RJ45 AnnB 0.00
(excl. VAT)
0 (incl. VAT)