location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Multimedia IT keyboard USB + PS/2 QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Keyboard IT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16091
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439160918
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Multimedia IT keyboard USB + PS/2 QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB + PS/2
  • - QWERTY
  • - Black
Guarantee: 2 years
Long product name Trust Multimedia IT keyboard USB + PS/2 QWERTY Black :
The short editorial description of Trust Multimedia IT keyboard USB + PS/2 QWERTY Black

Multimedia Keyboard IT
More>>>
Trust Multimedia IT keyboard USB + PS/2 QWERTY Black:
The official marketing text of Trust Multimedia IT keyboard USB + PS/2 QWERTY Black as supplied by the manufacturer

- Comfortable multimedia keyboard
- Durable spill resistant design for trouble free and long lasting performance
- Full size, classic keyboard layout for easy and accurate typing
- 19 media keys for direct access to Internet Explorer, e-mail, media player etc.
- USB and PS/2 connections to assure compatibility with all computers

Short summary description Trust Multimedia IT keyboard USB + PS/2 QWERTY Black:
This short summary of the Trust Multimedia IT keyboard USB + PS/2 QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Multimedia Keyboard IT, Wired, USB + PS/2, QWERTY, Black

Long summary description Trust Multimedia IT keyboard USB + PS/2 QWERTY Black:
This is an auto-generated long summary of Trust Multimedia IT keyboard USB + PS/2 QWERTY Black based on the first three specs of the first five spec groups.

Trust Multimedia Keyboard IT. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTY. Product color: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB + PS/2
Keyboard layout *
QWERTY
Design
Product color *
Black
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Other features
Internal
No
Compatible operating systems
Win Vista, XP
Brand Image Article code product Stock Price from
Trust Illuminated KB-1500 keyboard USB QWERTY White Trust Illuminated KB-1500 keyboard USB QWERTY White
(show image)
14961 Illuminated Keyboard KB-1500 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multi Function PS/2 keyboard PS/2 Trust Multi Function PS/2 keyboard PS/2
(show image)
13751 Keyboard Multi Function PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Deskset DS-3300X keyboard Mouse included RF Wireless Trust Wireless Optical Deskset DS-3300X keyboard Mouse included RF Wireless
(show image)
14160 Wireless Optical Deskset DS-3300X 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Desk Set 3011A keyboard RF Wireless Trust Wireless Optical Desk Set 3011A keyboard RF Wireless
(show image)
13972 Wireless Optical Desk Set 3011A 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Desk Set 3010A keyboard RF Wireless Trust Wireless Desk Set 3010A keyboard RF Wireless
(show image)
13964 Wireless Desk Set 3010A 0.00
(excl. VAT)
0 (incl. VAT)
Trust Power Plus keyboard RF Wireless Trust Power Plus keyboard RF Wireless
(show image)
13737 Keyboard Power Plus 0.00
(excl. VAT)
0 (incl. VAT)
Trust MULTI FUNCTION keyboard PS/2 White Trust MULTI FUNCTION keyboard PS/2 White
(show image)
13752 KEYBOARD MULTI FUNCTION 0.00
(excl. VAT)
0 (incl. VAT)
Trust 305KS keyboard RF Wireless Trust 305KS keyboard RF Wireless
(show image)
13875 KEYBOARD 305KS 0.00
(excl. VAT)
0 (incl. VAT)
Trust 302KS SILVERLINE keyboard RF Wireless Trust 302KS SILVERLINE keyboard RF Wireless
(show image)
13653 KEYBOARD 302KS SILVERLINE 0.00
(excl. VAT)
0 (incl. VAT)