location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 302KS SILVERLINE keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD 302KS SILVERLINE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13653
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:22:17
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust 302KS SILVERLINE keyboard RF Wireless :
The short editorial description of Trust 302KS SILVERLINE keyboard RF Wireless

KEYBOARD 302KS SILVERLINE WIRELESS OPTICAL DESK IN (NMS)
More>>>
Trust 302KS SILVERLINE keyboard RF Wireless:
The official marketing text of Trust 302KS SILVERLINE keyboard RF Wireless as supplied by the manufacturer

Wireless keyboard and wireless mouse. Exclusive black and metal design. Mouse with 5 buttons and 1 scroll wheel, suitable for right and left hand users. Keyboard with palm rest, low battery indication and 19 extra direct access multimedia keys.

Short summary description Trust 302KS SILVERLINE keyboard RF Wireless:
This short summary of the Trust 302KS SILVERLINE keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Trust KEYBOARD 302KS SILVERLINE, Wireless, RF Wireless

Long summary description Trust 302KS SILVERLINE keyboard RF Wireless:
This is an auto-generated long summary of Trust 302KS SILVERLINE keyboard RF Wireless based on the first three specs of the first five spec groups.

Trust KEYBOARD 302KS SILVERLINE. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Device interface *
RF Wireless
Connectivity technology
Wireless
Power
Battery type
2x AAA 1,5 V battery for mouse; 2x Alkaline AA 1.5V battery for keyboard
Mouse
Movement detection technology
Optical
System requirements
Minimum processor
Intel Pentium
Minimum RAM
16 MB
Minimum storage drive space
8 MB
System requirements
Minimum system requirements
•Pentium CPU •PS/2 keyboard and mouse connection •16 MB of system memory •8 MB free hard disk space •CD-ROM drive Windows 98 or higher • PC supporting ACPI for use power management keys •Microsoft Office, Internet Explorer and email program for full function use
Weight & dimensions
Keyboard dimensions (WxDxH)
2.68 x 4.76 x 1.77" (68 x 121 x 45 mm)
Other features
Internal
No
Compatible operating systems
Microsoft Windows 98 or higher
I/O ports
PS/2
Brand Image Article code product Stock Price from
Trust Multimedia IT keyboard USB + PS/2 QWERTY Black Trust Multimedia IT keyboard USB + PS/2 QWERTY Black
(show image)
16091 Multimedia Keyboard IT 0.00
(excl. VAT)
0 (incl. VAT)
Trust Illuminated KB-1500 keyboard USB QWERTY White Trust Illuminated KB-1500 keyboard USB QWERTY White
(show image)
14961 Illuminated Keyboard KB-1500 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia keyboard USB + PS/2 QWERTY Black Trust Multimedia keyboard USB + PS/2 QWERTY Black
(show image)
16101 Multimedia Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia SI keyboard USB + PS/2 QWERTY Black Trust Multimedia SI keyboard USB + PS/2 QWERTY Black
(show image)
16103 Multimedia Keyboard SI 0.00
(excl. VAT)
0 (incl. VAT)