location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JBL Control Now speaker set Black 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JBL Check ‘JBL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Control Now
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CONTROL NOW
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘JBL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JBL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:32:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name JBL Control Now speaker set Black 2.1 channels :
The short editorial description of JBL Control Now speaker set Black 2.1 channels

CONTROL NOW 2-Way, Dual 4" Bookshelf/Wall-Mount/Corner-Mount Speaker
More>>>
Short summary description JBL Control Now speaker set Black 2.1 channels:
This short summary of the JBL Control Now speaker set Black 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

JBL Control Now, 2.1 channels, Black, 300 W, 18 dB, 6.61 lbs (3 kg), 14.3 x 9.88 x 5" (364 x 251 x 127 mm)

Long summary description JBL Control Now speaker set Black 2.1 channels:
This is an auto-generated long summary of JBL Control Now speaker set Black 2.1 channels based on the first three specs of the first five spec groups.

JBL Control Now. Audio output channels: 2.1 channels, Product color: Black, Peak Music Power Output (PMPO): 300 W. Signal-to-Noise Ratio (SNR): 18 dB. Weight: 6.61 lbs (3 kg), Dimensions (WxDxH): 14.3 x 9.88 x 5" (364 x 251 x 127 mm)

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:57:29
Uk has collected 1 expert review for JBL Control Now speaker set Black 2.1 channels and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Brand Image Article code product Stock Price from
JBL

JBL Control Now AW speaker set Silver 2.1 channels
(show image)
CONTROL-NOW-AW Control Now AW 0.00
(excl. VAT)
0 (incl. VAT)