location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JBL CONTROL® SERIES Control One Silver 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JBL Check ‘JBL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CONTROL® SERIES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Control One
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CONTROL1X2S
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘JBL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JBL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 19:55:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JBL CONTROL® SERIES Control One Silver 200 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 200 W 2.0 channels
  • - 80 - 20000 Hz 8 Ω
  • - Silver
Long product name JBL CONTROL® SERIES Control One Silver 200 W :
The short editorial description of JBL CONTROL® SERIES Control One Silver 200 W

CONTROL ONE 2-Way 4" Control Monitor Speaker
More>>>
Short summary description JBL CONTROL® SERIES Control One Silver 200 W:
This short summary of the JBL CONTROL® SERIES Control One Silver 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

JBL CONTROL® SERIES Control One, 2.0 channels, 200 W, 80 - 20000 Hz, 8 Ω, Silver

Long summary description JBL CONTROL® SERIES Control One Silver 200 W:
This is an auto-generated long summary of JBL CONTROL® SERIES Control One Silver 200 W based on the first three specs of the first five spec groups.

JBL CONTROL® SERIES Control One. Audio output channels: 2.0 channels. RMS rated power: 200 W, Frequency range: 80 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 87 dB. Product color: Silver

Brand Image Article code product Stock Price from
JBL

JBL CONTROL® SERIES Now Bk Black 150 W
(show image)
CONTROLNOWBK Now Bk 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL CONTROL® SERIES Control One Black 200 W
(show image)
CONTROL1X2B Control One 0.00
(excl. VAT)
0 (incl. VAT)
TEAC

TEAC MP-2XS 2.4 W
(show image)
MP2XS MP-2XS 0.00
(excl. VAT)
0 (incl. VAT)