location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PLANET MGB-TLX network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PLANET Check ‘PLANET’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MGB-TLX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MGB-TLX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711213686184
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘PLANET’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PLANET: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PLANET MGB-TLX network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Complies with the IEEE 802.3ab/802.3z Gigabit Ethernet standard
  • - One 1000Mbps TP/LC fiber port
  • - Duplex/Single LC connector
  • - Differential PECL inputs and outputs
  • - Single power supply 3.3V
  • - TTL signal detection indicator
  • - Hot pluggable
  • - Class 1 laser product complies with EN 60825-1
  • - Plug and Play Installation
Long product name PLANET MGB-TLX network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm :
The short editorial description of PLANET MGB-TLX network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

SFP, 1000BASE-LX, mini-GBIC
More>>>
Short summary description PLANET MGB-TLX network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
This short summary of the PLANET MGB-TLX network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

PLANET MGB-TLX, Fiber optic, 1000 Mbit/s, SFP, LC, LX, 1310 nm

Long summary description PLANET MGB-TLX network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
This is an auto-generated long summary of PLANET MGB-TLX network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm based on the first three specs of the first five spec groups.

PLANET MGB-TLX. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP

Brand Image Article code product Stock Price from
PLANET

PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm
(show image)
MGB-SX MGB-SX 0.00
(excl. VAT)
0 (incl. VAT)
PLANET

PLANET MGB-TSX network transceiver module Fiber optic 1000 Mbit/s mini-GBIC 850 nm
(show image)
MGB-TSX MGB-TSX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)