PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52225
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm:
  • - Complies with the IEEE 802.3ab/802.3z Gigabit Ethernet standard
  • - One 1000Mbps TP/LC fiber port
  • - Duplex/Single LC connector
  • - Differential PECL inputs and outputs
  • - Single power supply 3.3V
  • - TTL signal detection indicator
  • - Hot pluggable
  • - Class 1 laser product complies with EN 60825-1
  • - Plug and Play Installation
Long product name PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm:

PLANET 1.25 Gbps SFP Module, Up to 550m Multimode, LC Duplex Connector 1000Base-SX

Short summary description PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm:

PLANET MGB-SX, Fiber optic, 1250 Mbit/s, SFP, LC, 21653.5" (550 m), 850 nm

Long summary description PLANET MGB-SX network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm:

PLANET MGB-SX. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product color: Metallic. Input voltage: 3.3 V

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.