location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSA 2040 Energy Star SAS Dual Controller w/24 900GB 12G SAS 10K SFF HDD 21.6TB Bundle disk array Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA 2040 Energy Star SAS Dual Controller w/24 900GB 12G SAS 10K SFF HDD 21.6TB Bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0T02A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296763079 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE MSA 2040 Energy Star SAS Dual Controller w/24 900GB 12G SAS 10K SFF HDD 21.6TB Bundle disk array Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small & Medium Business
  • - Rack (2U)
  • - HDD Storage drives installed 21.6 TB
Long product name HPE MSA 2040 Energy Star SAS Dual Controller w/24 900GB 12G SAS 10K SFF HDD 21.6TB Bundle disk array Rack (2U) :
The short editorial description of HPE MSA 2040 Energy Star SAS Dual Controller w/24 900GB 12G SAS 10K SFF HDD 21.6TB Bundle disk array Rack (2U)

HP MSA 2040 Energy Star SAS Dual Controller with 24 900GB 12G SAS 10K SFF HDD 21.6TB Bundle
More>>>
Short summary description HPE MSA 2040 Energy Star SAS Dual Controller w/24 900GB 12G SAS 10K SFF HDD 21.6TB Bundle disk array Rack (2U):
This short summary of the HPE MSA 2040 Energy Star SAS Dual Controller w/24 900GB 12G SAS 10K SFF HDD 21.6TB Bundle disk array Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE MSA 2040 Energy Star SAS Dual Controller w/24 900GB 12G SAS 10K SFF HDD 21.6TB Bundle, 21.6 TB, HDD, Serial Attached SCSI (SAS), 2.5", Rack (2U)

Long summary description HPE MSA 2040 Energy Star SAS Dual Controller w/24 900GB 12G SAS 10K SFF HDD 21.6TB Bundle disk array Rack (2U):
This is an auto-generated long summary of HPE MSA 2040 Energy Star SAS Dual Controller w/24 900GB 12G SAS 10K SFF HDD 21.6TB Bundle disk array Rack (2U) based on the first three specs of the first five spec groups.

HPE MSA 2040 Energy Star SAS Dual Controller w/24 900GB 12G SAS 10K SFF HDD 21.6TB Bundle. Total installed storage capacity: 21.6 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Supported storage drive types: HDD & SSD. Width: 19" (482.6 mm), Depth: 19.5" (495 mm), Height: 3.5" (89 mm)

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:45:42
Uk has collected 5 expert reviews for HPE MSA 2040 Energy Star SAS Dual Controller w/24 900GB 12G SAS 10K SFF HDD 21.6TB Bundle disk array Rack (2U) and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
itpro.co.uk
Updated:
2020-01-01 16:45:42
HP has always had a sharper focus on SMBs that many other big names in the storage industry and its Modular Storage Arrays (MSAs) have a well-deserved reputation for value. The latest MSAs go even further as they offer a heap of enterprise level features...
Good Automated data tiering, Converged FC/IP SAN data ports, Top value, High expansion, Excellent performance...
Bad New web console takes some getting used to, virtual volumes only support manual snapshots...
Bottom line HP's new virtualisation features make one of the best SMB storage arrays on the market even better. The MSA 2040 is easy to deploy and the automated data tiering features boost performance and lower storage costs...
100%
crn.com.au
Updated:
2020-01-01 16:45:42
Fibre Channel (FC) disk arrays are usually too expensive for SMBs, but HP's latest model brings them within reach. The MSA 2040 is the first entry-level storage solution to support 16Gbits/sec – and it's as affordable as fibre disk arrays come. The 2U cha...
0%
alphr.com
Updated:
2020-01-01 16:45:42
Fibre channel disk arrays are normally well beyond the means of SMBs, but HP's latest model brings them within reach. The MSA 2040 is the first entry-level storage solution to support 8/16Gbps speeds – at under £7,000 for the dual controller model on revi...
Bottom line HP delivers a capable fibre channel disk array for sensible money – the MSA 2040 Storage serves up serious performance at a price SMBs can afford...
83%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)