HPE logo

HPE 8Gb SW SFP+ 4-pack network transceiver module Fiber optic 8000 Mbit/s SFP+

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117703
Info modified on:
15 Oct 2024, 09:59:17
Long product name HPE 8Gb SW SFP+ 4-pack network transceiver module Fiber optic 8000 Mbit/s SFP+:

HP MSA 2040 8Gb Short Wave Fibre Channel SFP+ 4-pack Transceiver

Short summary description HPE 8Gb SW SFP+ 4-pack network transceiver module Fiber optic 8000 Mbit/s SFP+:

HPE 8Gb SW SFP+ 4-pack, Fiber optic, 8000 Mbit/s, SFP+, 50/125,62.5/125 µm, SW, HP MSA 2040

Long summary description HPE 8Gb SW SFP+ 4-pack network transceiver module Fiber optic 8000 Mbit/s SFP+:

HPE 8Gb SW SFP+ 4-pack. SFP transceiver type: Fiber optic, Maximum data transfer rate: 8000 Mbit/s, Interface type: SFP+. Compatible products: HP MSA 2040. Input voltage: 3.3 V. Certification: MSA. Width: 0.528" (13.4 mm), Depth: 2.22" (56.5 mm), Height: 0.335" (8.5 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.