location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P134-000-VGA-V2 cable gender changer DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P134-000-VGA-V2 DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P134-000-VGA-V2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187567 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P134-000-VGA-V2 cable gender changer DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connect a VGA monitor to a computer with a DisplayPort output
  • - DisplayPort v1.2 to VGA Active Adapter Converter (DisplayPort-Male to VGA-Female)
  • - Plug-and-play convenience; no drivers or software needed
  • - Ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals
  • - Converts both Single-Mode and Dual Mode (DP++) Displayport output
Guarantee: 3-year limited
Long product name Tripp Lite P134-000-VGA-V2 cable gender changer DisplayPort Black :
The short editorial description of Tripp Lite P134-000-VGA-V2 cable gender changer DisplayPort Black

DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F)
More>>>
Tripp Lite P134-000-VGA-V2 cable gender changer DisplayPort Black:
The official marketing text of Tripp Lite P134-000-VGA-V2 cable gender changer DisplayPort Black as supplied by the manufacturer

The P134-000-VGA-V2 DisplayPort 1.2 to VGA Active Compact Adapter allows you to connect a computer with a DisplayPort connection to a VGA monitor. DisplayPort v1.2 doubles the previous version bandwidth of 8.64 Gbps to 17.28 Gbps in High Bit Rate (HBR2) mode, which allows increased resolutions, higher refresh rates and greater color depth. Fully molded one-piece design ensures longer life. Unlike passive adapters, active adapters convert both Single-Mode and Dual Mode (DP++) DisplayPort output. It is ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals.

Short summary description Tripp Lite P134-000-VGA-V2 cable gender changer DisplayPort Black:
This short summary of the Tripp Lite P134-000-VGA-V2 cable gender changer DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P134-000-VGA-V2, DisplayPort, VGA, Black

Long summary description Tripp Lite P134-000-VGA-V2 cable gender changer DisplayPort Black:
This is an auto-generated long summary of Tripp Lite P134-000-VGA-V2 cable gender changer DisplayPort Black based on the first three specs of the first five spec groups.

Tripp Lite P134-000-VGA-V2. Connector 1: DisplayPort, Connector 2: VGA. Product color: Black

Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)