location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TK-5140C toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK-5140C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1T02NRCNL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983034248 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 00:17:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA TK-5140C toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color toner page yield: 5000 pages
  • - 1 pc(s)
Long product name KYOCERA TK-5140C toner cartridge 1 pc(s) Original Cyan :
The short editorial description of KYOCERA TK-5140C toner cartridge 1 pc(s) Original Cyan

TK-5140C Toner, cyan, 5000 p
More>>>
KYOCERA TK-5140C toner cartridge 1 pc(s) Original Cyan:
The official marketing text of KYOCERA TK-5140C toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer

Kyocera, characterized by originality and high quality, constantly creates new value to facilitate human progress.

Kyocera pursues excellence while adhering to universal principles. We develop unique technologies and apply our vision to create valuable products that markets continually seek.

Short summary description KYOCERA TK-5140C toner cartridge 1 pc(s) Original Cyan:
This short summary of the KYOCERA TK-5140C toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TK-5140C, 5000 pages, Cyan, 1 pc(s)

Long summary description KYOCERA TK-5140C toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of KYOCERA TK-5140C toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

KYOCERA TK-5140C. Color toner page yield: 5000 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
ECOSYS M6030cdn, ECOSYS M6530cdn, ECOSYS P6130cdn
Quantity per pack *
1 pc(s)
Color toner page yield *
5000 pages
Type *
Original
Printing colors *
Cyan
Features
Brand compatibility *
Kyocera
Weight & dimensions
Width
4.33" (110 mm)
Depth
12.2" (310 mm)
Height
4.72" (120 mm)
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
KYOCERA TD81Y toner cartridge 1 pc(s) Original Yellow KYOCERA TD81Y toner cartridge 1 pc(s) Original Yellow
(show image)
370PF3KL TD81Y 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-16H toner cartridge 1 pc(s) Original Black KYOCERA TK-16H toner cartridge 1 pc(s) Original Black
(show image)
37027016 TK-16H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 9 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)