KYOCERA logo

KYOCERA ECOSYS M6530cdn Laser A4 9600 x 600 DPI 30 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140021
Info modified on:
17 Feb 2023, 09:04:47
Guarantee:
1-year warranty as standard (depending on the country). KYOCERA guarantees the drum and developer for 3 years or 200,000 pages (whichever occurs sooner), provided each device is used and cleaned in accordance with the service instructions.
Long product name KYOCERA ECOSYS M6530cdn Laser A4 9600 x 600 DPI 30 ppm:

KYOCERA 1102PC2US0 COLOR - Multi-Function Machines - page yield

KYOCERA ECOSYS M6530cdn Laser A4 9600 x 600 DPI 30 ppm:

Multi-Function Machines for KYOCERA M6530CDN

Short summary description KYOCERA ECOSYS M6530cdn Laser A4 9600 x 600 DPI 30 ppm:

KYOCERA ECOSYS M6530cdn, Laser, Color printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M6530cdn Laser A4 9600 x 600 DPI 30 ppm:

KYOCERA ECOSYS M6530cdn. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.