location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P313-06N-WH audio cable 5.91" (0.15 m) 3.5mm 2 x 3.5mm White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P313-06N-WH 3.5mm Mini Stereo Cable adapter Y Splitter for Speakers and Headphones (M to 2x F) White, 6-in. (15.24 cm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P313-06N-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187826 show
Category: Audio Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P313-06N-WH audio cable 5.91" (0.15 m) 3.5mm 2 x 3.5mm White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Splits the audio signal from a computer or MP3 device
  • - Use two sets of headphones on a single iPod or MP3 player
Guarantee: Lifetime limited
Long product name Tripp Lite P313-06N-WH audio cable 5.91" (0.15 m) 3.5mm 2 x 3.5mm White :
The short editorial description of Tripp Lite P313-06N-WH audio cable 5.91" (0.15 m) 3.5mm 2 x 3.5mm White

3.5mm Mini Stereo Cable adapter Y Splitter for Speakers and Headphones (M to 2x F) White, 6-in. (15.24 cm)
More>>>
Tripp Lite P313-06N-WH audio cable 5.91" (0.15 m) 3.5mm 2 x 3.5mm White:
The official marketing text of Tripp Lite P313-06N-WH audio cable 5.91" (0.15 m) 3.5mm 2 x 3.5mm White as supplied by the manufacturer

Splits a stereo audio signal into two signals
Allows two headsets to attach to a single audio player
Fully-molded construction

Short summary description Tripp Lite P313-06N-WH audio cable 5.91" (0.15 m) 3.5mm 2 x 3.5mm White:
This short summary of the Tripp Lite P313-06N-WH audio cable 5.91" (0.15 m) 3.5mm 2 x 3.5mm White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P313-06N-WH, 3.5mm, Male, 2 x 3.5mm, Female, 5.91" (0.15 m), White

Long summary description Tripp Lite P313-06N-WH audio cable 5.91" (0.15 m) 3.5mm 2 x 3.5mm White:
This is an auto-generated long summary of Tripp Lite P313-06N-WH audio cable 5.91" (0.15 m) 3.5mm 2 x 3.5mm White based on the first three specs of the first five spec groups.

Tripp Lite P313-06N-WH. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 2 x 3.5mm, Connector 2 gender: Female, Connector contacts plating: Gold, Cable length: 5.91" (0.15 m), Product color: White

Features
Cable length *
5.91" (0.15 m)
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
2 x 3.5mm
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Product color *
White
Country of origin
China
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Packaging data
Package weight
1.06 oz (30 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
10" (254 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
12" (304.8 mm)
Master (outer) case weight
10.6 oz (300 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332187823
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)