location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P312-025 audio cable 300" (7.62 m) 3.5mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P312-025 3.5mm Mini Stereo Audio Cable for Microphones, Speakers and Headphones (M/M), 25 ft. (7.62 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P312-025 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140739 show
Category: Audio Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P312-025 audio cable 300" (7.62 m) 3.5mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connect stereo audio equipment up to 25-ft. (7.62 m)
  • - Use with external multimedia speakers, MP3 players, PCs
  • - Molded cables with built-in strain relief
  • - 3.5mm Male to Male connectors
Guarantee: Lifetime limited
Long product name Tripp Lite P312-025 audio cable 300" (7.62 m) 3.5mm Black :
The short editorial description of Tripp Lite P312-025 audio cable 300" (7.62 m) 3.5mm Black

3.5mm Mini Stereo Audio Cable for Microphones, Speakers and Headphones (M/M), 25 ft. (7.62 m)
More>>>
Tripp Lite P312-025 audio cable 300" (7.62 m) 3.5mm Black:
The official marketing text of Tripp Lite P312-025 audio cable 300" (7.62 m) 3.5mm Black as supplied by the manufacturer

25-ft. (7.62 m) mini-stereo dubbing cord commonly used with multimedia speakers and other audio devices. 3.5mm stereo male to male connectors.

Short summary description Tripp Lite P312-025 audio cable 300" (7.62 m) 3.5mm Black:
This short summary of the Tripp Lite P312-025 audio cable 300" (7.62 m) 3.5mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P312-025, 3.5mm, Male, 3.5mm, Male, 300" (7.62 m), Black

Long summary description Tripp Lite P312-025 audio cable 300" (7.62 m) 3.5mm Black:
This is an auto-generated long summary of Tripp Lite P312-025 audio cable 300" (7.62 m) 3.5mm Black based on the first three specs of the first five spec groups.

Tripp Lite P312-025. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Cable length: 300" (7.62 m), Product color: Black

Features
Cable length *
300" (7.62 m)
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
3.5mm
Connector 2 gender *
Male
Product color *
Black
Country of origin
China
Packaging data
Weight
3.53 oz (100 g)
Package width
10" (254 mm)
Package depth
0.5" (12.7 mm)
Package height
8" (203.2 mm)
Package weight
3.53 oz (100 g)
Technical details
Compliance certificates
RoHS
Other features
Width
10" (254 mm)
Height
8" (203.2 mm)
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
20" (508 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
18" (457.2 mm)
Master (outer) case weight
33.5 oz (950 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332140736
Brand Image Article code product Stock Price from
Tripp Lite U437-001 audio cable 5.12" (0.13 m) 3.5mm USB Type-C Black Tripp Lite U437-001 audio cable 5.12" (0.13 m) 3.5mm USB Type-C Black
(show image)
U437-001 U437-001 USB-C to 3.5 mm Headphone Jack Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P313-06N-WH audio cable 5.91" (0.15 m) 3.5mm 2 x 3.5mm White Tripp Lite P313-06N-WH audio cable 5.91" (0.15 m) 3.5mm 2 x 3.5mm White
(show image)
P313-06N-WH P313-06N-WH 3.5mm Mini Stereo Cable adapter Y Splitter for Speakers and Headphones (M to 2x F) White, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P312-015 audio cable 179.9" (4.57 m) 3.5mm Black Tripp Lite P312-015 audio cable 179.9" (4.57 m) 3.5mm Black
(show image)
P312-015 P312-015 3.5mm Mini Stereo Audio Cable for Microphones, Speakers and Headphones (M/M), 15 ft. (4.57 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P312-003-RA audio cable 35.8" (0.91 m) 3.5mm Black Tripp Lite P312-003-RA audio cable 35.8" (0.91 m) 3.5mm Black
(show image)
P312-003-RA P312-003-RA 3.5mm Mini Stereo Audio Cable with one Right-Angle plug (M/M), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P312-006-RA audio cable 72" (1.83 m) 3.5mm Black Tripp Lite P312-006-RA audio cable 72" (1.83 m) 3.5mm Black
(show image)
P312-006-RA P312-006-RA 3.5mm Mini Stereo Audio Cable with one Right-Angle plug (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P312-001-RA audio cable 11.8" (0.3 m) 3.5mm Black Tripp Lite P312-001-RA audio cable 11.8" (0.3 m) 3.5mm Black
(show image)
P312-001-RA P312-001-RA 3.5mm Mini Stereo Audio Cable with one Right-Angle plug (M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P312-001-2RA audio cable 11.8" (0.3 m) 3.5mm Black Tripp Lite P312-001-2RA audio cable 11.8" (0.3 m) 3.5mm Black
(show image)
P312-001-2RA P312-001-2RA 3.5mm Mini Stereo Audio Cable with two Right-Angle plugs (M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P312-001 audio cable 11.8" (0.3 m) 3.5mm Black Tripp Lite P312-001 audio cable 11.8" (0.3 m) 3.5mm Black
(show image)
P312-001 P312-001 3.5mm Mini Stereo Audio Cable for Microphones, Speakers and Headphones (M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P311-025 audio cable 300" (7.62 m) 3.5mm Black Tripp Lite P311-025 audio cable 300" (7.62 m) 3.5mm Black
(show image)
P311-025 P311-025 3.5mm Mini Stereo Audio Extension Cable for Speakers and Headphones (M/F), 25 ft. (7.62 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3.5mm - RCA, 6ft. audio cable 72" (1.83 m) 2 x RCA Black Tripp Lite 3.5mm - RCA, 6ft. audio cable 72" (1.83 m) 2 x RCA Black
(show image)
P315-006 3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)