location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N484-12M12 patch panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N484-12M12 40Gb Pass-Through Cassette - (x12) 12-Fiber MTP/MPO ( Female )
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N484-12M12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187215 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 23:47:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N484-12M12 patch panel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Density Fiber Cassette for use with N484-00U and N484-01U chassis'
  • - 40Gb Pass-through Cassette, with (x12) 12-Fiber MTP/MPO connections ( Female )
  • - Guaranteed compatibility when used with recommended cabling
  • - Designed specifically for use with cables, such as the N842-, N844- and N845-Series cables
  • - Factory terminated connectors reduce the time and labor required of field connector terminations
Guarantee: Lifetime limited
Long product name Tripp Lite N484-12M12 patch panel :
The short editorial description of Tripp Lite N484-12M12 patch panel

40Gb Pass-Through Cassette - (x12) 12-Fiber MTP/MPO ( Female )
More>>>
Tripp Lite N484-12M12 patch panel:
The official marketing text of Tripp Lite N484-12M12 patch panel as supplied by the manufacturer

The N484-12M12 is a high-density 40 Gb pass-through cassette, with (x12) 12-Fiber MTP/MPO connections. Designed specifically for use with N484-00U and N484-01U chassis. Up to four cassettes per N484-01U or one cassette per N484-00U. Each MTP/MPO connector is rated for up to 40 GbE, with an extremely low insertion loss of 0.35db, well under the IEEE 802.3ae maximum channel loss spec of <25db. Guaranteed compatibility when used with recommended cabling. Designed specifically for use with N842-, N844- and N845-Series cables. Installation is simple, with the cassette being easily installed or removed using screw tabs to lock or unlock it from the panel; no tools required. Furthermore, each cassette features factory-terminated connectors that reduce the time and labor required of field connector terminations. Cassette housing made with heavy-duty 1.0mm cold-rolled steel.

Short summary description Tripp Lite N484-12M12 patch panel:
This short summary of the Tripp Lite N484-12M12 patch panel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N484-12M12, IEEE 802.3ae, 40 Gigabit Ethernet, 40000 Mbit/s, MTP, Black, Steel

Long summary description Tripp Lite N484-12M12 patch panel:
This is an auto-generated long summary of Tripp Lite N484-12M12 patch panel based on the first three specs of the first five spec groups.

Tripp Lite N484-12M12. Networking standards: IEEE 802.3ae, Ethernet interface type: 40 Gigabit Ethernet, Maximum data transfer rate: 40000 Mbit/s. Product color: Black, Material: Steel, Certification: REACH. Width: 5.12" (130 mm), Height: 1.2" (30.5 mm), Depth: 4.7" (119.4 mm). Package width: 7.9" (200.7 mm), Package depth: 1.46" (37.1 mm), Package height: 2.36" (59.9 mm). Country of origin: China, Quantity per pallet: 1 pc(s), Master (outer) case width: 8.86" (225 mm)

Network
Networking standards
IEEE 802.3ae
Ethernet interface type
40 Gigabit Ethernet
Maximum data transfer rate
40000 Mbit/s
Ports quantity
12
Connector(s)
MTP
Design
Product color
Black
Material
Steel
Certification
REACH
Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
5.12" (130 mm)
Height
1.2" (30.5 mm)
Depth
4.7" (119.4 mm)
Weight & dimensions
Weight
7.76 oz (220 g)
Packaging data
Package width
7.9" (200.7 mm)
Package depth
1.46" (37.1 mm)
Package height
2.36" (59.9 mm)
Package weight
7.76 oz (220 g)
Logistics data
Country of origin
China
Quantity per pallet
1 pc(s)
Master (outer) case width
8.86" (225 mm)
Master (outer) case length
4.92" (125 mm)
Master (outer) case height
5.31" (134.9 mm)
Master (outer) case weight
5.07 lbs (2.3 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332187212
Brand Image Article code product Stock Price from
Tripp Lite N48LSS-16X16 patch panel 1U Tripp Lite N48LSS-16X16 patch panel 1U
(show image)
N48LSS-16X16 N48LSS-16X16 Spine-Leaf MPO Panel with Key-Up to Key-Down MTP/MPO Adapter - 12F MTP/MPO-APC M/M, 8F OS2 Singlemode, 16 x 16 Ports, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48LSS-32X32 patch panel 1U Tripp Lite N48LSS-32X32 patch panel 1U
(show image)
N48LSS-32X32 N48LSS-32X32 Spine-Leaf MPO Panel with Key-Up to Key-Down MTP/MPO Adapter - 12F MTP/MPO-APC M/M, 8F OS2 Singlemode, 32 x 32 Ports, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48LSM-16X16 patch panel 1U Tripp Lite N48LSM-16X16 patch panel 1U
(show image)
N48LSM-16X16 N48LSM-16X16 Spine-Leaf MPO Panel with Key-Up to Key-Up MTP/MPO Adapter - 12F MTP/MPO-PC M/M, 8F OM4 Multimode, 16 x 16 Ports, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48LSM-32X32 patch panel 1U Tripp Lite N48LSM-32X32 patch panel 1U
(show image)
N48LSM-32X32 N48LSM-32X32 Spine-Leaf MPO Panel with Key-Up to Key-Up MTP/MPO Adapter - 12F MTP/MPO-PC M/M, 8F OM4 Multimode, 32 x 32 Ports, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N484-3M8L12S patch panel Tripp Lite N484-3M8L12S patch panel
(show image)
N484-3M8L12S N484-3M8L12S 40/100Gb Singlemode Fiber Breakout Cassette, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber MTP/MPO (APC) to (x12) LC (UPC) Duplex 9/125, N484 Chassis 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-3M8L12S patch panel Tripp Lite N482-3M8L12S patch panel
(show image)
N482-3M8L12S N482-3M8L12S 40/100Gb Singlemode Fiber, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, Breakout Cassette, (x3) 8-Fiber MTP/MPO (APC) to (x12) LC (UPC) Duplex 9/125, N482 Chassis 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-3M8L12-B patch panel Tripp Lite N482-3M8L12-B patch panel
(show image)
N482-3M8L12-B N482-3M8L12-B 40/100Gb OM4 Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber OM4 MTP/MPO to (x12) LC Duplex 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-3M8L12S-B patch panel Tripp Lite N482-3M8L12S-B patch panel
(show image)
N482-3M8L12S-B N482-3M8L12S-B 40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-3M8-LC12 patch panel Tripp Lite N482-3M8-LC12 patch panel
(show image)
N482-3M8-LC12 N482-3M8-LC12 40/100Gb Breakout Cassette, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb (x3) 8-Fiber OM4 MTP/MPO (Male with Pins) to (x12) LC Duplex, Type-B Polarity 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N484-3M8-LC12 patch panel Tripp Lite N484-3M8-LC12 patch panel
(show image)
N484-3M8-LC12 N484-3M8-LC12 40/100Gb Breakout Cassette, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber MTP/MPO to (x12) LC Duplex, Type-B Polarity 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)