location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N484-3M8L12S patch panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N484-3M8L12S 40/100Gb Singlemode Fiber Breakout Cassette, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber MTP/MPO (APC) to (x12) LC (UPC) Duplex 9/125, N484 Chassis
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N484-3M8L12S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205759 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:32:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N484-3M8L12S patch panel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - For use with N484-01U or N484-00U chassis
  • - Simple installation with no tools required
  • - Factory-terminated singlemode connectors reduce installation time
  • - Supports 40/100 GbE internally using singlemode fiber optic cable
  • - Optimized for parallel optics and Base-8 connectivity
Guarantee: Lifetime limited
Long product name Tripp Lite N484-3M8L12S patch panel :
The short editorial description of Tripp Lite N484-3M8L12S patch panel

40/100Gb Singlemode Fiber Breakout Cassette, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber MTP/MPO (APC) to (x12) LC (UPC) Duplex 9/125, N484 Chassis
More>>>
Tripp Lite N484-3M8L12S patch panel:
The official marketing text of Tripp Lite N484-3M8L12S patch panel as supplied by the manufacturer

The N484-3M8L12S 9/125 Singlemode Fiber Optic 40/100 Gb to 10/25 Gb Breakout Cassette works in tandem with the N484-01U or N484-00U chassis (sold separately) to join 12 duplex LC fiber cables with three 8-fiber MTP/MPO connections. Ideal for interconnecting any combination of 10 Gb, 25 Gb, 40 Gb and 100 Gb network equipment in a simple, elegant and highly flexible way, it’s compatible with recommended cabling, including the N370- and N390-Series. Its 8-fiber MTP ports are Polarity B, optimized for parallel optics and Base-8 connectivity.

The fiber optic cassette installs easily in the N484-01U and N484-00U chassis with no tools required. Just insert the cassette into the chassis, and tighten its retention clips to secure it. Plug LC Ethernet cables, such as N370- and N390-Series cables (sold separately), into the cassette using the cables’ convenient push/pull tabs. Up to four cassettes fit into the N484-01U 1U enclosure panel, and one cassette fits into the N484-00U 0U sleeve. Dust tabs protect unused ports from potential damage.

The modular design makes it easy to modify, upgrade or expand your infrastructure as your needs grow. If you need to change out a single cassette, you can do so without replacing the panel or removing other cassettes. Because this system supports devices of varying speeds, you can mix and match 10 Gb, 25 Gb, 40 Gb and 100 Gb network equipment. The fiber cassette supports 40/100 GbE internally using singlemode fiber optic cables and is ideal for QSFP fabric switches that use eight out of 12 available MTP fibers for four-lane parallel optics to 40/100 Gb.

The N484-3M8L12S complies with IEEE 802.3ae (10 GbE) and ANSI T11.2 (Fibre Channel) requirements. Maximum insertion loss of 0.35 dB falls well under the IEEE 802.3ae maximum channel loss specification of <25 dB.

Short summary description Tripp Lite N484-3M8L12S patch panel:
This short summary of the Tripp Lite N484-3M8L12S patch panel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N484-3M8L12S, IEEE 802.3ae, 10 Gigabit Ethernet, 40 Gigabit Ethernet, LC, MTP, Black, Blue, White, 5.8" (147.3 mm), 7.5" (190.5 mm)

Long summary description Tripp Lite N484-3M8L12S patch panel:
This is an auto-generated long summary of Tripp Lite N484-3M8L12S patch panel based on the first three specs of the first five spec groups.

Tripp Lite N484-3M8L12S. Networking standards: IEEE 802.3ae, Ethernet interface type: 10 Gigabit Ethernet, 40 Gigabit Ethernet, Connector(s): LC, MTP. Product color: Black, Blue, White. Package width: 5.8" (147.3 mm), Package depth: 7.5" (190.5 mm), Package height: 1.7" (43.2 mm). Country of origin: China, Master (outer) case width: 9.2" (233.7 mm), Master (outer) case length: 15.3" (388.6 mm)

Network
Networking standards
IEEE 802.3ae
Ethernet interface type
10 Gigabit Ethernet, 40 Gigabit Ethernet
Connector(s)
LC, MTP
Design
Product color
Black, Blue, White
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Packaging data
Package width
5.8" (147.3 mm)
Package depth
7.5" (190.5 mm)
Packaging data
Package height
1.7" (43.2 mm)
Package weight
4.94 oz (140 g)
Logistics data
Country of origin
China
Master (outer) case width
9.2" (233.7 mm)
Master (outer) case length
15.3" (388.6 mm)
Master (outer) case height
6.2" (157.5 mm)
Master (outer) case weight
5.4 lbs (2.45 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332205756
Brand Image Article code product Stock Price from
Tripp Lite N48S-8L2L-10 patch panel 1U Tripp Lite N48S-8L2L-10 patch panel 1U
(show image)
N48S-8L2L-10 Preloaded Fiber Panel, 1U - 8x LC/LC Duplex Cables (M/M), OS2 Singlemode, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48S-6L8L-10 patch panel 1U Tripp Lite N48S-6L8L-10 patch panel 1U
(show image)
N48S-6L8L-10 Preloaded Fiber Panel, 1U - 6x (4x LC/LC Duplex M/M) 8F Trunk Cables, OS2 Singlemode, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48S-64M8L4-03 patch panel 3U Tripp Lite N48S-64M8L4-03 patch panel 3U
(show image)
N48S-64M8L4-03 Preloaded Fiber Patch Panel, 3U - 64x (12F MTP/MPO-APC to 4x LC Duplex F/F) 8F Trunk Cables, OS2 Singlemode, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48S-4M8L4-10 patch panel 1U Tripp Lite N48S-4M8L4-10 patch panel 1U
(show image)
N48S-4M8L4-10 Preloaded Fiber Panel, 1U - 4x (12F MTP/MPO-APC to 4x LC Duplex F/M) 8F Trunk Cables, OS2 Singlemode, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48S-4M3X8M-10 patch panel 1U Tripp Lite N48S-4M3X8M-10 patch panel 1U
(show image)
N48S-4M3X8M-10 Preloaded Fiber Panel, 1U - 4x (3x8F MTP/MPO-APC F/F) 24F Trunk Cables, OS2 Singlemode, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48S-4L16L-10 patch panel 1U Tripp Lite N48S-4L16L-10 patch panel 1U
(show image)
N48S-4L16L-10 Preloaded Fiber Panel, 1U - 4x (8x LC/LC Duplex M/M) 16F Trunk Cables, OS2 Singlemode, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48S-48M8L4-05 patch panel 3U Tripp Lite N48S-48M8L4-05 patch panel 3U
(show image)
N48S-48M8L4-05 Preloaded Fiber Patch Panel, 3U - 48x (12F MTP/MPO-APC to 4x LC Duplex F/F) 8F Trunk Cables, OS2 Singlemode, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48S-32M8L4-03 patch panel 2U Tripp Lite N48S-32M8L4-03 patch panel 2U
(show image)
N48S-32M8L4-03 Preloaded Fiber Patch Panel, 2U - 32x (12F MTP/MPO-APC to 4x LC Duplex F/F) 8F Trunk Cables, OS2 Singlemode, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48S-2M8L4-20 patch panel 1U Tripp Lite N48S-2M8L4-20 patch panel 1U
(show image)
N48S-2M8L4-20 Preloaded Fiber Panel, 1U - 2x (12F MTP/MPO-APC to 4x LC Duplex F/M) 8F Trunk Cables, OS2 Singlemode, 20 m (65.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N48S-2M3X8M-20 patch panel 1U Tripp Lite N48S-2M3X8M-20 patch panel 1U
(show image)
N48S-2M3X8M-20 Preloaded Fiber Panel, 1U - 2x (3x8F MTP/MPO-APC F/F) 24F Trunk Cables, OS2 Singlemode, 20 m (65.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)