location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 1650V 16x50x black wSW Bulk optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1650V 16x50x black wSW Bulk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.B3F13/B4G13.0F3
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:54:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name BenQ 1650V 16x50x black wSW Bulk optical disc drive Internal :
The short editorial description of BenQ 1650V 16x50x black wSW Bulk optical disc drive Internal

1650V 16x50x black wSW Bulk
More>>>
BenQ 1650V 16x50x black wSW Bulk optical disc drive Internal:
The official marketing text of BenQ 1650V 16x50x black wSW Bulk optical disc drive Internal as supplied by the manufacturer

CAV writing mode, stabilize the reading speed
16X DVDROM / 50X CDROM Reading – Fast and Stable
Flash-able memory – You can easily enjoy the latest technologies with firmware upgrade
Emergency eject hole – Manually eject the disc while emergency when power is off
Low noise design with low vibration mechanism

Short summary description BenQ 1650V 16x50x black wSW Bulk optical disc drive Internal:
This short summary of the BenQ 1650V 16x50x black wSW Bulk optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 1650V 16x50x black wSW Bulk, Black, 512 MB, 50x, 90 ms, 100 ms, 20 - 90%

Long summary description BenQ 1650V 16x50x black wSW Bulk optical disc drive Internal:
This is an auto-generated long summary of BenQ 1650V 16x50x black wSW Bulk optical disc drive Internal based on the first three specs of the first five spec groups.

BenQ 1650V 16x50x black wSW Bulk. Product color: Black. Drive device, buffer size: 512 MB. CD read speed: 50x. DVD drive average random access time: 90 ms, Access time: 100 ms. Weight: 28.2 oz (800 g)

Design
Internal *
Yes
Product color
Black
Performance
Drive device, buffer size
512 MB
Reading speed
DVD read speed
16x
CD read speed *
50x
Access time
DVD drive average random access time
90 ms
Access time
100 ms
Operational conditions
Operating relative humidity (H-H)
20 - 90%
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Weight
28.2 oz (800 g)
Other features
Power requirements
DC 5 V±5%, 1.1 A, DC 12 V±5%, 1.5 A
Drive devices applicable disk format
DVD ROM (SL/DL), DVD-Video, DVD-R (3.95Gb/4.7Gb), DVD-RW (ver. 2.0), CD-R/RW, CD-DA, CD-ROM, CD ROM/XA, VCD, CD-I, CD-Extra, CD-Text
Seek time
90 ms
Dimensions (WxDxH)
5.75 x 1.63 x 7.05" (146 x 41.5 x 179 mm)
Compatible operating systems
Windows 98SE / ME / 2000/ XP
Brand Image Article code product Stock Price from
BenQ 1650V 16x50x ret wSW Retail black optical disc drive Internal BenQ 1650V 16x50x ret wSW Retail black optical disc drive Internal
(show image)
99.B4G13.0F3?10PK 1650V 16x50x ret wSW Retail black 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5232P/W 52x32x52x Bulk optical disc drive Internal White BenQ 5232P/W 52x32x52x Bulk optical disc drive Internal White
(show image)
99.B2/4R/W12.0F1 5232P/W 52x32x52x Bulk 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 1650V 16x50x bulk wSW Bulk optical disc drive Internal Black BenQ 1650V 16x50x bulk wSW Bulk optical disc drive Internal Black
(show image)
99.B3F13/B4G13.0F1 1650V 16x50x bulk wSW Bulk 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 1650V 16x50x ret wSW Retail optical disc drive Internal White BenQ 1650V 16x50x ret wSW Retail optical disc drive Internal White
(show image)
99.B3F13/B4G13.0F2 1650V 16x50x ret wSW Retail 0.00
(excl. VAT)
0 (incl. VAT)