BenQ logo

BenQ 1650V 16x50x ret wSW Retail black optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24126
Info modified on:
07 Mar 2024, 15:34:52
Long product name BenQ 1650V 16x50x ret wSW Retail black optical disc drive Internal:

1650V 16x50x ret wSW Retail black

BenQ 1650V 16x50x ret wSW Retail black optical disc drive Internal:

CAV writing mode, stabilize the reading speed
16X DVDROM / 50X CDROM Reading – Fast and Stable
Flash-able memory – You can easily enjoy the latest technologies with firmware upgrade
Emergency eject hole – Manually eject the disc while emergency when power is off
Low noise design with low vibration mechanism

Short summary description BenQ 1650V 16x50x ret wSW Retail black optical disc drive Internal:

BenQ 1650V 16x50x ret wSW Retail black, Black, 512 MB, 50x, 90 ms, 20 - 90%, 0 - 50 °C

Long summary description BenQ 1650V 16x50x ret wSW Retail black optical disc drive Internal:

BenQ 1650V 16x50x ret wSW Retail black. Product color: Black. Drive device, buffer size: 512 MB. CD read speed: 50x. Access time: 90 ms. Weight: 28.2 oz (800 g)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.