location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology ValueRAM 4GB DDR3L-1600 memory module 1 x 4 GB 1600 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ValueRAM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR3L-1600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KVR16LSE11/4HB show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:13:49
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology ValueRAM 4GB DDR3L-1600 memory module 1 x 4 GB 1600 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop 4 GB DDR3L 1600 MHz
  • - 204-pin SO-DIMM 1 x 4 GB
  • - CAS latency: 11
  • - 1.35 V
  • - ECC
Guarantee: Lifetime
Long product name Kingston Technology ValueRAM 4GB DDR3L-1600 memory module 1 x 4 GB 1600 MHz ECC :
The short editorial description of Kingston Technology ValueRAM 4GB DDR3L-1600 memory module 1 x 4 GB 1600 MHz ECC

4GB 1Rx8 512M x 72-Bit PC3L-12800 CL11 204-Pin ECC SODIMM
More>>>
Kingston Technology ValueRAM 4GB DDR3L-1600 memory module 1 x 4 GB 1600 MHz ECC:
The official marketing text of Kingston Technology ValueRAM 4GB DDR3L-1600 memory module 1 x 4 GB 1600 MHz ECC as supplied by the manufacturer

Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. Kingston ValueRAM is your best source for industry-standard memory to maximise the performance and productivity of your system. Built with A-grade components only, Kingston ValueRAM memory modules come with a lifetime warranty.

Short summary description Kingston Technology ValueRAM 4GB DDR3L-1600 memory module 1 x 4 GB 1600 MHz ECC:
This short summary of the Kingston Technology ValueRAM 4GB DDR3L-1600 memory module 1 x 4 GB 1600 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology ValueRAM 4GB DDR3L-1600, 4 GB, 1 x 4 GB, DDR3L, 1600 MHz, 204-pin SO-DIMM

Long summary description Kingston Technology ValueRAM 4GB DDR3L-1600 memory module 1 x 4 GB 1600 MHz ECC:
This is an auto-generated long summary of Kingston Technology ValueRAM 4GB DDR3L-1600 memory module 1 x 4 GB 1600 MHz ECC based on the first three specs of the first five spec groups.

Kingston Technology ValueRAM 4GB DDR3L-1600. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 11, ECC

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
11
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR3L
Memory clock speed *
1600 MHz
Component for *
Laptop
Memory form factor *
204-pin SO-DIMM
ECC *
Yes
Memory bus
72 bit
Memory ranking
1
Memory voltage
1.35 V
Module configuration
512M x 72
Row cycle time
48.125 ns
Features
Refresh row cycle time
260 ns
Lead plating
Gold
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-55 - 100 °C
Weight & dimensions
Width
2.66" (67.6 mm)
Depth
0.157" (4 mm)
Height
1.18" (30 mm)
Other features
Chips organization
X8
Bus clock rate
1600 MHz
Error indication
ECC
Memory layout
1 x 4096 MB
Internal memory
4096 MB
Country Distributor
United Kingdom 1 distributor(s)