location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperServer 5018A-TN4 Rack (1U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer 5018A-TN4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-5018A-TN4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042145577 show
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:32:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro SuperServer 5018A-TN4 Rack (1U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U)
  • - Number of processors supported: 1
  • - Number of DIMM slots: 4
  • - Maximum internal memory: 8 GB 204-pin SO-DIMM
  • - USB 2.0 ports quantity: 2 Ethernet LAN (RJ-45) ports: 5
  • - UEFI AMI 64 Mbit
  • - 200 W
  • - Black
Long product name Supermicro SuperServer 5018A-TN4 Rack (1U) Black :
The short editorial description of Supermicro SuperServer 5018A-TN4 Rack (1U) Black

Intel® Atom C2750, 4 x 204-pin DDR3 SO-DIMM, ECC, VGA, USB 2.0 x 2, USB 3.0 x 4, RJ45 x 5, PCI-E 2.0 x8
More>>>
Short summary description Supermicro SuperServer 5018A-TN4 Rack (1U) Black:
This short summary of the Supermicro SuperServer 5018A-TN4 Rack (1U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 5018A-TN4, Intel, Intel Atom®, DDR3-SDRAM, 2GB, 4GB, 8GB, 8 GB, 204-pin SO-DIMM

Long summary description Supermicro SuperServer 5018A-TN4 Rack (1U) Black:
This is an auto-generated long summary of Supermicro SuperServer 5018A-TN4 Rack (1U) Black based on the first three specs of the first five spec groups.

Supermicro SuperServer 5018A-TN4. Processor family: Intel, Compatible processor series: Intel Atom®. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 2GB, 4GB, 8GB, Maximum internal memory: 8 GB. Storage drive sizes supported: 2.5,3.5". Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. BIOS type: UEFI AMI, BIOS memory size: 64 Mbit, BIOS features: Plug & Play

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)