location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60460095 file storage box Polypropylene (PP) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60460095
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60460095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432366507
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:59
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz 60460095 file storage box Polypropylene (PP) Black:
This short summary of the Leitz 60460095 file storage box Polypropylene (PP) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60460095, Polypropylene (PP), Black, A4, 1 drawer(s), 14.1" (357 mm), 14.4" (367 mm)

Long summary description Leitz 60460095 file storage box Polypropylene (PP) Black:
This is an auto-generated long summary of Leitz 60460095 file storage box Polypropylene (PP) Black based on the first three specs of the first five spec groups.

Leitz 60460095. Material: Polypropylene (PP), Product color: Black, ISO A-series sizes (A0...A9): A4. Width: 14.1" (357 mm), Height: 14.4" (367 mm), Depth: 11.2" (285 mm)

Features
Material
Polypropylene (PP)
Product color
Black
ISO A-series sizes (A0...A9)
A4
Number of drawers
1 drawer(s)
Weight & dimensions
Width
14.1" (357 mm)
Height
14.4" (367 mm)
Depth
11.2" (285 mm)
Weight
2.67 lbs (1.21 kg)
Brand Image Article code product Stock Price from
Leitz 60570095 file storage box Cardboard, Fiberboard Black Leitz 60570095 file storage box Cardboard, Fiberboard Black
(show image)
60570095 60570095 0.00
(excl. VAT)
0 (incl. VAT)