location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60570095 file storage box Cardboard, Fiberboard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60570095
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60570095 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:29:01
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 60570095 file storage box Cardboard, Fiberboard Black :
The short editorial description of Leitz 60570095 file storage box Cardboard, Fiberboard Black

Click & Store Small Organiser Box, Black
More>>>
Leitz 60570095 file storage box Cardboard, Fiberboard Black:
The official marketing text of Leitz 60570095 file storage box Cardboard, Fiberboard Black as supplied by the manufacturer

- For further content organisation use attached flexible inner compartment system
- Contemporary design and colors to enhance your office and home space
- Label holder for easy content indexing
- Smart collapsible construction: fast and easy to assemble without any screws and to fold it back for space-saving storage when not needed
- Gloss PP finish creates the premium look of the box and provides long lasting usage and easy dust wiping
- You can divide the box for 2 or 3 parts and stop fighting with tangled cables or mixed pictures
- Striking and stylish box for organising chargers, wires, stationery and other odds and ends
- At first glance, you see what you get in the box! Its depth has been designed to give you enough space for storing accessories and in the same time to limit putting them one on another.

Short summary description Leitz 60570095 file storage box Cardboard, Fiberboard Black:
This short summary of the Leitz 60570095 file storage box Cardboard, Fiberboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60570095, Cardboard, Fiberboard, Black, Envelope, Letter, Note, Paper, Picture, 21.2 oz (600 g), 8.66 x 3.94 x 11.2" (220 x 100 x 285 mm)

Long summary description Leitz 60570095 file storage box Cardboard, Fiberboard Black:
This is an auto-generated long summary of Leitz 60570095 file storage box Cardboard, Fiberboard Black based on the first three specs of the first five spec groups.

Leitz 60570095. Material: Cardboard, Fiberboard, Product color: Black, Suitable for storing: Envelope, Letter, Note, Paper, Picture. Weight: 21.2 oz (600 g), Dimensions (WxDxH): 8.66 x 3.94 x 11.2" (220 x 100 x 285 mm)

Features
Material
Cardboard, Fiberboard
Product color
Black
Removable lid
Yes
Label holder
Yes
Carrying handle(s)
No
Features
Stackable
Yes
Suitable for storing
Envelope, Letter, Note, Paper, Picture
Weight & dimensions
Weight
21.2 oz (600 g)
Dimensions (WxDxH)
8.66 x 3.94 x 11.2" (220 x 100 x 285 mm)
Brand Image Article code product Stock Price from
Leitz 60480095 file storage box Hardboard Black Leitz 60480095 file storage box Hardboard Black
(show image)
60480095 Click & Store Drawer Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60450095 file storage box Hardboard Black Leitz 60450095 file storage box Hardboard Black
(show image)
60450095 Click & Store Large Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60460095 file storage box Polypropylene (PP) Black Leitz 60460095 file storage box Polypropylene (PP) Black
(show image)
60460095 60460095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60580095 file storage box Polypropylene (PP) Black Leitz 60580095 file storage box Polypropylene (PP) Black
(show image)
60580095 60580095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store file storage box Hardboard, Metal Black Leitz Click & Store file storage box Hardboard, Metal Black
(show image)
60490095 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60420095 file storage box Polypropylene (PP) Black Leitz 60420095 file storage box Polypropylene (PP) Black
(show image)
60420095 60420095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60440095 file storage box Hardboard Black Leitz 60440095 file storage box Hardboard Black
(show image)
60440095 Click & Store Medium Box 0.00
(excl. VAT)
0 (incl. VAT)