location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-C100 signage display mount 30" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts monitor ceiling mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-C100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440879
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1230476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 11:34:32
The date of the most recent change of the data-sheet in Icecat's system
FPMA-C100_Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-C100 user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-C100 signage display mount 30" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 26.5 lbs (12 kg) Black
  • - Maximum screen size: 30"
  • - Mounting type: Ceiling
  • - Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm) Maximum VESA mount: 7.87 x 3.94" (200 x 100 mm)
  • - Swiveling Rotating
  • - Housing material: Steel
Guarantee: 5 year
Long product name Neomounts FPMA-C100 signage display mount 30" Black :
The short editorial description of Neomounts FPMA-C100 signage display mount 30" Black

Neomounts TV/Monitor Ceiling Mount for 10"-30" Screen, Height Adjustable - Black
More>>>
Neomounts FPMA-C100 signage display mount 30" Black:
The official marketing text of Neomounts FPMA-C100 signage display mount 30" Black as supplied by the manufacturer

The Neomounts ceiling mount, model FPMA-C100 is a tilt- and swivel ceiling mount for flat screens up to 30". This mount is a great choice for space saving placement or when wall mounting and floor placement is not an option.

Neomounts versatile tilt (180°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 79 to 129 centimetres. An innovative cable management conceals and routes cables from ceiling to TV. Hide your cables in the column to keep it nice and tidy.

Neomounts FPMA-C100 has two pivot points and is suitable for screens up to 30" (76 cm). The weight capacity of this product is 12 kg. The ceiling mount is suitable for screens that meetVESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

All installation material is included with the product.

Short summary description Neomounts FPMA-C100 signage display mount 30" Black:
This short summary of the Neomounts FPMA-C100 signage display mount 30" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-C100, 26.5 lbs (12 kg), 10", 30", 2.95 x 2.95" (75 x 75 mm), 7.87 x 3.94" (200 x 100 mm), 31.1 - 50.8" (790 - 1290 mm)

Long summary description Neomounts FPMA-C100 signage display mount 30" Black:
This is an auto-generated long summary of Neomounts FPMA-C100 signage display mount 30" Black based on the first three specs of the first five spec groups.

Neomounts FPMA-C100. Maximum weight capacity: 26.5 lbs (12 kg), Minimum screen size: 10", Maximum screen size: 30", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 7.87 x 3.94" (200 x 100 mm). Height adjustment range: 31.1 - 50.8" (790 - 1290 mm), Tilt angle range: 0 - 180°, Swivel angle: 180°. Product color: Black

Mounting
Minimum screen size
10"
Maximum weight capacity *
26.5 lbs (12 kg)
Maximum screen size *
30"
Mounting type *
Ceiling
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
7.87 x 3.94" (200 x 100 mm)
Panel mounting interface
75 x 75, 100 x 100, 100 x 200
Number of displays supported
1
Ergonomics
Height adjustment type
Manual
Height adjustment range
31.1 - 50.8" (790 - 1290 mm)
Tilt angle range
0 - 180°
Swiveling
Yes
Swivel angle
180°
Angle of rotation
360°
Rotating
Yes
Tilt adjustment
Yes
Tilt angle
180°
Depth adjustment
3.54" (9 cm)
Design
Product color *
Black
Housing material
Steel
Weight & dimensions
Depth
3.54" (90 mm)
Height
50.8" (1290 mm)
Packaging data
Package width
33.8" (858 mm)
Package depth
5.98" (152 mm)
Package height
7.4" (188 mm)
Other features
Country of origin
Taiwan
Logistics data
Master (outer) case net weight
32.2 lbs (14.6 kg)
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
45 pc(s)
Quantity per master (outer) case
3 pc(s)
Master (outer) case width
34.6" (880 mm)
Master (outer) case length
19.5" (495 mm)
Master (outer) case height
6.89" (175 mm)
Master (outer) case weight
35.7 lbs (16.2 kg)
Quantity per master (outer) case
3 pc(s)
Brand Image Article code product Stock Price from
NEC

NEC 100013130 signage display mount 46" Black
(show image)
100013130 100013130 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PD02VW MFS 46 55 L 55" Black
(show image)
100013100 PD02VW MFS 46 55 L 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol AX15T3 Black
(show image)
AX15T-3 AX15T3 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol AX15T1 Black
(show image)
AX15T-1 AX15T1 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol AX15P3 Silver
(show image)
AX15P-3 AX15P3 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol AX15P1 Silver
(show image)
AX15P-1 AX15P1 0.00
(excl. VAT)
0 (incl. VAT)
LG ST3210K 47" Black LG ST3210K 47" Black
(show image)
ST4710K ST3210K 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 9 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)