location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TX-L19XM6E hospitality TV 19" HD 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-L19XM6E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-L19XM6E show
Show alternative article codes used in the online market place
Category: Hospitality TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic TX-L19XM6E hospitality TV 19" HD 6 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - HD 1366 x 768 pixels 16:9
  • - DVB-C, DVB-T PAL, PAL B, PAL G, PAL H, SECAM, SECAM B/G, SECAM D/K, SECAM L
  • - VESA mounting
  • - 17 W
Long product name Panasonic TX-L19XM6E hospitality TV 19" HD 6 W :
The short editorial description of Panasonic TX-L19XM6E hospitality TV 19" HD 6 W

19" LED, 1366 x 768, 16:9, 2 x HDMI, CI, Composite, Scart, USB, Digital Audio Output (Optical), 3.5kg
More>>>
Short summary description Panasonic TX-L19XM6E hospitality TV 19" HD 6 W:
This short summary of the Panasonic TX-L19XM6E hospitality TV 19" HD 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-L19XM6E, 19", HD, 1366 x 768 pixels, 16:9, Flat, 170°

Long summary description Panasonic TX-L19XM6E hospitality TV 19" HD 6 W:
This is an auto-generated long summary of Panasonic TX-L19XM6E hospitality TV 19" HD 6 W based on the first three specs of the first five spec groups.

Panasonic TX-L19XM6E. Display diagonal: 19", HD type: HD, Display resolution: 1366 x 768 pixels. Video formats supported: 3GP, AVI, FLV, M4V, MKV, MP4, TS, VOB, WMV, Audio formats supported: AAC, MP3, WMA, Teletext: 1000 pages. RMS rated power: 6 W, Audio system: V-Audio. Power consumption (typical): 17 W, Power consumption (standby): 0.3 W, Power consumption (max): 24 W. Width (with stand): 17.9" (454 mm), Depth (with stand): 6.69" (170 mm), Height (with stand): 13.5" (343 mm)

Country Distributor
Deutschland 1 distributor(s)