location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 224804 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Embossed A4 Top Open Pocket Clear (50)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
224804 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013702000229
Category:
Also known as a punched pocket, this is a flat, slitted plastic bag with a perforated edge used to hold paper documents.
Sheet Protectors Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Rexel 224804 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s) :
The short editorial description of Rexel 224804 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s)

Standard Top Opening Pockets, A4, 80 µm, Portrait, Clear
More>>>
Short summary description Rexel 224804 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s):
This short summary of the Rexel 224804 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 224804, 210 x 297 mm (A4), Transparent, Polypropylene (PP), Portrait, 50 pc(s)

Long summary description Rexel 224804 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s):
This is an auto-generated long summary of Rexel 224804 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s) based on the first three specs of the first five spec groups.

Rexel 224804. Format: 210 x 297 mm (A4), Product color: Transparent, Material: Polypropylene (PP). Quantity per pack: 50 pc(s)

Brand Image Article code product Stock Price from
Rexel

Rexel 22579490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)
(show image)
22579490 FILING POCKET 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22445190 sheet protector A3 Polypropylene (PP) 10 pc(s)
(show image)
22445190 Embossed A3 Portrait Pocket Clear (10) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2102579 sheet protector A5 Polypropylene (PP) 30 pc(s)
(show image)
2102579 Ecodesk A5 Pockets Clear (30) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2102578 sheet protector A3 Polypropylene (PP) 30 pc(s)
(show image)
2102578 Ecodesk A3 Pockets Clear (30) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2102180 sheet protector Legal Polypropylene (PP) 25 pc(s)
(show image)
2102180 Anti-Slip Top and Side Open Pockets (25) 0.00
(excl. VAT)
0 (incl. VAT)