location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 2102578 sheet protector A3 Polypropylene (PP) 30 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ecodesk A3 Pockets Clear (30)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2102578 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252297349
Category:
Also known as a punched pocket, this is a flat, slitted plastic bag with a perforated edge used to hold paper documents.
Sheet Protectors Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 21:09:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rexel 2102578 sheet protector A3 Polypropylene (PP) 30 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Capacity to hold up to 25 x A3 sheets
  • - 100% recyclable. Made from 90% recycled material
  • - 90 micron thickness, embossed anti-glare surface
  • - A3 landscape, top opening
  • - White multi-punched reinforcing strip adds style and strength for flexible filing
  • - Perfect for presentation and display of important documents.
  • - Available from sizes A5 to A3
  • - Ink-safe: print does not transfer
  • - Made in Europe
  • - Pack of 30
Long product name Rexel 2102578 sheet protector A3 Polypropylene (PP) 30 pc(s) :
The short editorial description of Rexel 2102578 sheet protector A3 Polypropylene (PP) 30 pc(s)

EcoDesk Premium Recyclable Pocket A3 Landscape - Embossed. Pack 30
More>>>
Short summary description Rexel 2102578 sheet protector A3 Polypropylene (PP) 30 pc(s):
This short summary of the Rexel 2102578 sheet protector A3 Polypropylene (PP) 30 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 2102578, A3, Transparent, Polypropylene (PP), Landscape, 12.1" (308 mm), 17.6" (447 mm)

Long summary description Rexel 2102578 sheet protector A3 Polypropylene (PP) 30 pc(s):
This is an auto-generated long summary of Rexel 2102578 sheet protector A3 Polypropylene (PP) 30 pc(s) based on the first three specs of the first five spec groups.

Rexel 2102578. Format: A3, Product color: Transparent, Material: Polypropylene (PP). Package width: 12.1" (308 mm), Package depth: 17.6" (447 mm), Package height: 0.472" (12 mm). Quantity per pack: 30 pc(s)

Brand Image Article code product Stock Price from
Rexel

Rexel 227784 sheet protector 210 x 297 mm (A4) 5 pc(s)
(show image)
227784 Document wallet with folding f 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22679490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)
(show image)
22679490 Extra Capacity Pockets with Front Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 226784 sheet protector 220 x 300 mm 5 pc(s)
(show image)
226784 Document wallet with folding f 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22579490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)
(show image)
22579490 FILING POCKET 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22445190 sheet protector A3 Polypropylene (PP) 10 pc(s)
(show image)
22445190 Embossed A3 Portrait Pocket Clear (10) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 1300064 sheet protector Legal Polypropylene (PP) 100 pc(s)
(show image)
1300064 Premium A4 Top Opening Pockets Clear (100) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 224804 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 50 pc(s)
(show image)
224804 Embossed A4 Top Open Pocket Clear (50) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2001016 sheet protector
(show image)
2001016 Full Size Expanding Pockets (5) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2001007 sheet protector
(show image)
2001007 Nyrex™ A4 CD Pocket (5) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 9801210 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 5 pc(s)
(show image)
9801210 CD Pockets Clear (5) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)