location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 22679490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extra Capacity Pockets with Front Sleeve
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22679490 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013702011331
Category:
Also known as a punched pocket, this is a flat, slitted plastic bag with a perforated edge used to hold paper documents.
Sheet Protectors Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Rexel 22679490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s) :
The short editorial description of Rexel 22679490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)

A4 Extra Capacity Pocket with Front Sleeve (Clear)
More>>>
Short summary description Rexel 22679490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s):
This short summary of the Rexel 22679490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 22679490, 210 x 297 mm (A4), Transparent, Polyvinyl chloride, China, 0.00709" (0.18 mm), 8.66" (220 mm)

Long summary description Rexel 22679490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s):
This is an auto-generated long summary of Rexel 22679490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s) based on the first three specs of the first five spec groups.

Rexel 22679490. Format: 210 x 297 mm (A4), Product color: Transparent, Material: Polyvinyl chloride. Thickness: 0.00709" (0.18 mm), Package width: 8.66" (220 mm), Package depth: 12.5" (318 mm). Quantity per pack: 5 pc(s)

Brand Image Article code product Stock Price from
Rexel

Rexel Zipper Pocket A4 sheet protector 210 x 297 mm (A4) 5 pc(s)
(show image)
2102244 Zipper Pocket A4 Portrait Clear (5) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 220204 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s)
(show image)
220204 Pocket 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 222454 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s)
(show image)
222454 Pocket - Premium quality 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 222424 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s)
(show image)
222424 Punched Pocket - Premium Quali 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 222434 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s)
(show image)
222434 A3 PP POCKET 38 MICRONS 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 222414 sheet protector 420 x 594 mm (A2) Polypropylene (PP) 10 pc(s)
(show image)
222414 Pocket Oblong A2 Premium Quality (10) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22301490 sheet protector
(show image)
22301490 POCKETS FOR BUSINESS CARDS 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 220234 sheet protector
(show image)
220234 Top & Lateral Opening Pockets A4 Clear (100) 0.00
(excl. VAT)
0 (incl. VAT)
Kensington 2102604 sheet protector Kensington 2102604 sheet protector
(show image)
2102604 Embossed A5 Top Open Pocket Clear (100)
Kensington 2102507 sheet protector Kensington 2102507 sheet protector
(show image)
2102507 Anti Slip Document Pocket A4 Polypropylene (10)