location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington 2102604 sheet protector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Embossed A5 Top Open Pocket Clear (100)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2102604
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252308175
Category:
Also known as a punched pocket, this is a flat, slitted plastic bag with a perforated edge used to hold paper documents.
Sheet Protectors Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kensington 2102604 sheet protector :
The short editorial description of Kensington 2102604 sheet protector

Embossed A5 Top Open Pocket Clear (100)
More>>>
Kensington 2102604 sheet protector:
The official marketing text of Kensington 2102604 sheet protector as supplied by the manufacturer

Light use pockets and folders from Rexel are made from lightweight polypropylene ideal for occasional use and infrequently referenced documents, filing and archiving

Short summary description Kensington 2102604 sheet protector:
This short summary of the Kensington 2102604 sheet protector data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington 2102604, Transparent, 8.07" (205 mm), 0.591" (15 mm), 10.2" (260 mm)

Long summary description Kensington 2102604 sheet protector:
This is an auto-generated long summary of Kensington 2102604 sheet protector based on the first three specs of the first five spec groups.

Kensington 2102604. Product color: Transparent. Package width: 8.07" (205 mm), Package depth: 0.591" (15 mm), Package height: 10.2" (260 mm)

Features
Product color
Transparent
Weight & dimensions
Package width
8.07" (205 mm)
Package depth
0.591" (15 mm)
Package height
10.2" (260 mm)
Brand Image Article code product Stock Price from
Rexel

Rexel 227784 sheet protector 210 x 297 mm (A4) 5 pc(s)
(show image)
227784 Document wallet with folding f 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22679490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)
(show image)
22679490 Extra Capacity Pockets with Front Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 226784 sheet protector 220 x 300 mm 5 pc(s)
(show image)
226784 Document wallet with folding f 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22579490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)
(show image)
22579490 FILING POCKET 0.00
(excl. VAT)
0 (incl. VAT)