location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55DBEPLGC signage display Digital signage flat panel 55" LED Wi-Fi 350 cd/m² Full HD Black 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55DBEPLGC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55DBEPLGC show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:09:46
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH55DBEPLGC user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55DBEPLGC signage display Digital signage flat panel 55" LED Wi-Fi 350 cd/m² Full HD Black 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 55" 1920 x 1080 pixels LED 350 cd/m²
  • - Direct-LED BLU 6 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
Long product name Samsung LH55DBEPLGC signage display Digital signage flat panel 55" LED Wi-Fi 350 cd/m² Full HD Black 16/7 :
The short editorial description of Samsung LH55DBEPLGC signage display Digital signage flat panel 55" LED Wi-Fi 350 cd/m² Full HD Black 16/7

55" LED, 1920 x 1080, 500:1, 350 cd/m, 6 ms, VGA, DVI-D, HDMI
More>>>
Samsung LH55DBEPLGC signage display Digital signage flat panel 55" LED Wi-Fi 350 cd/m² Full HD Black 16/7:
The official marketing text of Samsung LH55DBEPLGC signage display Digital signage flat panel 55" LED Wi-Fi 350 cd/m² Full HD Black 16/7 as supplied by the manufacturer

- Enjoy amazing picture quality in virtually any condition
- Experience a sleek and stunning design
- Manage a rich array of content
- Use a simplified home UI with ease

Attract customers with optimised 16 / 7 performance
Attract customers and improve your professional image with DBE Series SMART Signage, featuring 350 nit brightness, stunning picture quality and reliable 16 / 7 operation. Bright DBE Series displays eliminate interrupted visibility by reducing glare down to 2%. Picture quality can be optimised for virtually any conditions with a colour enhancer, contrast enhancer, detail enhancer and colour temperature control. Whether your business requires rich colour and detailed textures, sharp text and image display or multi-display video wall content, you can adjust DBE Series displays to clearly convey your message.

Conveniently and simply manage a rich array of content with an advanced content management platform
Deliver myriad rich content with DBE Series built-in media player and simplified management through 3rd Generation Samsung SMART Signage Platform (SSSP). An internal memory upgrade from 4 GB to 8 GB enhances the displays’ usability. The embedded, all-in-one 3rd Generation SSSP eliminates the need for a separate PC or media player to streamline digital signage operation and improve total cost of ownership (TCO).

New MagicInfo S3, a content management solution embedded in 3rd Generation SSSP enables you to create, deploy and manage content more easily than the previous version with an enhanced UI and UX. MagicInfo S3 leverages 3rd Generation SSSP, an open platform that provides compatibility with myriad third-party software for flexibility and ease of use with other applications.

Transform your business messaging with a brilliant, yet simple content creator featuring free fonts, convenient stickers, dynamic effects and a weather widget
Boost revenues with professionally polished display content generated with a content management solution, MagicInfo S3, embedded within the new 3rd generation SSSP. Along with widgets and stickers, the solution provides 6 different types of free fonts in 23 styles. New MagicInfo S3 eliminates single-font formatting limitations with the upgraded ability to select from various free fonts or add your own. Use handy stamps and either preset or self-created, text-editable stickers to update your promotional information and price tags for convenient and straightforward content changes. Create eye-catching transitions with Dynamic Effect, a feature that enables slideshow-type effects, such as fade, fly-on and zoom. Plus, you can leverage a drag-and-drop widget solution to simply add widgets such as AccuWeather that displays daily and weekly weather for the ultimate in professional content presentation.

Engage viewers with an attractive design that is optimised for the environment
Enhance your display environment with sleek, streamlined displays. DBE Series displays maintain the same stunning design as previous Samsung D-Series SMART Signage for convenient and efficient mechanical compatibility. The displays feature slim and elegant black hairline deco-bezels or white colour deco-bezels to complement your business décor. And, a flexible, tag-type spacer with a logo is designed for either portrait or landscape installations to create a polished, professional look in any space.

Easily manage digital signage with a simplified Home UI
Heighten efficiency and productivity with a newly designed Home Menu UI that displays frequently used functions in a new, large-button matrix design. Simplify usage with a selection of customisable menu configurations that allow ready access to repeatedly used menus. Generate content more easily and conveniently than ever with the Home Menu’s newly designed templates for various vertical markets including grocery stores, QSRs, terminals and lobbies. Leverage these sharp, professional template layouts to produce and design content in either portrait or landscape orientation. And, turn the Home Menu into a touch-activated user experience by adding an optional Touch Overlay.

Manage digital signage wirelessly, virtually anywhere, anytime on a mobile device
Simplify content control and enhance efficiency by using the MagicInfo S3 mobile application on your mobile device to create, edit and deploy content. Wirelessly connect to easily create content using templates, upload and play material from a mobile device, quickly edit content, and readily use playlist navigation to select and start content playing. Further extend connectivity using embedded Wi-Fi, which provides control and sharing with note PCs, tablets and smartphones.

Short summary description Samsung LH55DBEPLGC signage display Digital signage flat panel 55" LED Wi-Fi 350 cd/m² Full HD Black 16/7:
This short summary of the Samsung LH55DBEPLGC signage display Digital signage flat panel 55" LED Wi-Fi 350 cd/m² Full HD Black 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH55DBEPLGC, Digital signage flat panel, 55", LED, 1920 x 1080 pixels, Wi-Fi, 16/7

Long summary description Samsung LH55DBEPLGC signage display Digital signage flat panel 55" LED Wi-Fi 350 cd/m² Full HD Black 16/7:
This is an auto-generated long summary of Samsung LH55DBEPLGC signage display Digital signage flat panel 55" LED Wi-Fi 350 cd/m² Full HD Black 16/7 based on the first three specs of the first five spec groups.

Samsung LH55DBEPLGC. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 16/7. Product color: Black

Display
LED backlighting type
Direct-LED BLU
Display diagonal *
55"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
350 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
5000:1
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
16.78 million colors
Pixel pitch
0.00827 x 0.0248" (0.21 x 0.63 mm)
Active display area (W x H)
26.8 x 47.6" (680.4 x 1209.6 mm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
1
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
USB port *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
0.591" (1.5 cm)
Bezel width (side)
0.374" (9.5 mm)
Bezel width (top)
0.374" (9.5 mm)
Performance
Picture-in-Picture
Yes
Operating hours (hours/days)
16/7
HDCP
Yes
Power
Power consumption (typical) *
123 W
Power consumption (standby) *
0.5 W
Power consumption (sleep)
0.5 W
Power consumption (max)
176 W
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
2047.8 BTU/h
Weight & dimensions
Width
48.4" (1230.6 mm)
Depth
1.96" (49.9 mm)
Height
27.8" (706.9 mm)
Weight
34 lbs (15.4 kg)
Packaging data
Package width
53.1" (1348 mm)
Package depth
5.83" (148 mm)
Package height
31.9" (810 mm)
Package weight
43 lbs (19.5 kg)
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC, VGA
Mounting kit
Yes
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA) Part 15, Subpart B Class A, CE (Europe) : EN55022:2006+A1:2007, EN55024:1998+A1:2001+A2:2003, VCCI (Japan) : VCCI V-3 /2010.04 Class A, KCC/EK (Korea) : Tuner : KN13 / KN20, Tunerless : KN22 / KN24, BSMI (Taiwan) : CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital), C-Tick (Australia) : AS/NZS CISPR22:2009, CCC(China) :GB9254-2008, GB17625.1-2012, GOST(Russia/CIS) : GOST R 51317 Series, GOST 22505-97, EN55022:2006+A1:2007, EN55024:1998+A1:2001+A2:2003 CB (Europe) : IEC60950-1/EN60950-1, CCC (China) : GB4943.1-2011, PSB (Singapore ) : PSB+IEC60950-1, NOM (Mexico ) : NOM-001-SCFI-1993, IRAM (Argentina ) : IRAM+IEC60950-1, SASO (Saudi Arabia ) : SASO+IEC60950-1, BIS(India) : IEC60950-1 / IS13252, NOM(Mexico) : Tuner : NOM-001-SCFI-1993, Tunerless : NOM-019-SCFI-1998, KC(Korea) : K 60950-1, EAC(Russia) : EAC+IEC60950-1, INMETRO(Brazil) : INMETRO+IEC60950-1, BSMI(Taiwan) : BSMI+IEC60950-1, RCM(Australia) : IEC60950-1/AS/NZS 60950-1, CSA (Canada) : cUL, UL(USA) : cUL60950-1, TUV (Germany) : CE, NEMKO (Norway) : CE
Logistics data
Harmonized System (HS) code
85285210
Technical details
Sustainability certificates
ENERGY STAR
Other features
Manual
Yes
Quick start guide
Yes
Dot clock scanning frequency
148.5 MHz
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Article code product Stock Price from
Samsung LH55PMHPBGC signage display Digital signage flat panel 55" LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7 Samsung LH55PMHPBGC signage display Digital signage flat panel 55" LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7
(show image)
LH55PMHPBGC LH55PMHPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55PHFPMGC signage display Digital signage flat panel 55" LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7 Samsung LH55PHFPMGC signage display Digital signage flat panel 55" LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7
(show image)
LH55PHFPMGC LH55PHFPMGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DC55E Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7 Samsung DC55E Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7
(show image)
LH55DCEMLGC DC55E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55DCEPLGC signage display Digital signage flat panel 55" LED 350 cd/m² Full HD Black 16/7 Samsung LH55DCEPLGC signage display Digital signage flat panel 55" LED 350 cd/m² Full HD Black 16/7
(show image)
LH55DCEPLGC LH55DCEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DH55E Digital signage flat panel 55" LED 700 cd/m² Full HD Black 24/7 Samsung DH55E Digital signage flat panel 55" LED 700 cd/m² Full HD Black 24/7
(show image)
LH55DHEPLGC DH55E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55DMEPLGC signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7 Samsung LH55DMEPLGC signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7
(show image)
LH55DMEPLGC LH55DMEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)