location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DC55E Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC55E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55DCEMLGC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088288574
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:38:34
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung DC55E Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 55" 1920 x 1080 pixels LED 450 cd/m²
  • - Direct-LED BLU 6 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Long product name Samsung DC55E Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7 :
The short editorial description of Samsung DC55E Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7

55", 60Hz D-LED BLU, 1920 x 1080 (16:9), 5000:1, 16.7 M, VESA 400 x 400, Loudspeaker, 19.2kg
More>>>
Samsung DC55E Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7:
The official marketing text of Samsung DC55E Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7 as supplied by the manufacturer

Leverage a professional-grade, cost-effective display solution for a wide range of uses
A reliable but affordable display equipped with the essential functionality you need to deliver quality content

Captivate your audience with stunning, full high-definition (FHD) images and crisp text on Samsung DCE Series displays. This affordable digital signage solution gives you the essential functionality you need to easily produce attention-grabbing messages. Their slim, lightweight design makes installation a snap compared with cumbersome conventional displays, saving you needless start-up expenses. The displays feature direct LED (d-LED) BLU technology for rich picture quality, low power consumption and reduced operating costs.

Attract customers with optimized 16/7 performance
Engage customers and vividly display business messaging with affordable Samsung DCE Series SMART Signage, featuring high picture quality with 350 nit brightness (32": 330nit) and reliable 16/7 usage. With a slim, sleek design for extended indoor use in retail stores, Quick Service Restaurants (QSRs), small businesses and corporate conference rooms and offices, DCE Series displays stunningly present a range of immersive and timely information with captivating picture quality.

Content Auto Play in USB memory or internal memory
MagicInfo Lite Player uses a sophisticated technology to play a huge range of content including video, images, photos on demand, or from a schedule. Customers can easily play files from, or transfer between, the large internal memory or external USB devices plugged into the in-built port. The MagicInfoSlide folder on the USB memory has content that is listed in alphabetical order which is easier and convenient to use as it does not require separate schedules.

Control Displays in multiple locations easily and instantly
MagicInfo Lite solution that comes with the embedded media player extends the remote content management over network through MagicInfo server. Media contents of the USB memory stick plugged in to the back of the DCE Series displays can be scheduled to play from a remote PC.

The connection to MagicInfo server also allows remote monitoring and management of the DCE Series displays. Device information, content playback schedules, network data monitoring, time scheduling, alarms and various controls are all available remotely even without being in front of the displays.

Easily Manage digital signage with a versatile connectivity
Connect the display to other digital signage easily with interfaces based on your specific needs. The displays provide not only the essential connections businesses use the most but support for a wide range of source device types. Interfaces include HDMI, DVI, D-sub, Component and Composite input as well as RS-232C and RJ45 for extensive connectivity.

In addition, DCE series has a space to attach SBB player, which can transform the signage into all-inclusive digital signage solutions.

Short summary description Samsung DC55E Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7:
This short summary of the Samsung DC55E Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DC55E, Digital signage flat panel, 55", LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung DC55E Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung DC55E Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung DC55E. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product color: Black

Display
LED backlighting type
Direct-LED BLU
Display diagonal *
55"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
450 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
5000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
1.073 billion colors
Pixel pitch
0.0248 x 0.00827" (0.63 x 0.21 mm)
Active display area (W x H)
26.8 x 47.6" (680.4 x 1209.6 mm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
USB ports quantity
1
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Audio (L/R) in
1
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
0.591" (1.5 cm)
Bezel width (side)
0.413" (1.05 cm)
Bezel width (top)
0.413" (1.05 cm)
Performance
Operating hours (hours/days)
24/7
Power
Power consumption (typical) *
121 W
Power
Power consumption (sleep)
0.5 W
Power consumption (off)
0.5 W
Power consumption (max)
176 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
2047.8 BTU/h
Weight & dimensions
Width
48.4" (1230.6 mm)
Depth
1.96" (49.9 mm)
Height
27.8" (706.9 mm)
Weight
32.4 lbs (14.7 kg)
Packaging data
Package width
53.1" (1348 mm)
Package depth
5.83" (148 mm)
Package height
31.9" (810 mm)
Package weight
42.3 lbs (19.2 kg)
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA) Part 15, Subpart B Class A, CE (Europe) : EN55022:2006+A1:2007, EN55024:1998+A1:2001+A2:2003, VCCI (Japan) : VCCI V-3 /2010.04 Class A, KCC/EK (Korea) : Tunerless : KN22 / KN24, BSMI (Taiwan) : CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) CNS14972 (Digital), C-Tick (Australia) : AS/NZS CISPR22:2009, CCC(China) : GB9254-2008, GB17625.1-2012, GOST(Russia/CIS) : GOST R 51317 Series, GOST 22505-97, EN55022:2006+A1:2007, EN55024 : 1998+A1:2001+A2:2003 CB (Europe) : IEC60950-1/EN60950-1, CCC (China) : GB4943.1-2011, PSB (Singapore ) : PSB+IEC60950-1, NOM (Mexico ) : NOM-001-SCFI-1993, IRAM (Argentina ) : IRAM+IEC60950-1, SASO (Saudi Arabia ) : SASO+IEC60950-1, BIS(India) : IEC60950-1 / IS13252, NOM(Mexico) : Tunerless : NOM-019-SCFI-1998, KC(Korea) : K 60950-1, EAC(Russia) : EAC+IEC60950-1, INMETRO(Brazil) : INMETRO+IEC60950-1, BSMI(Taiwan) : BSMI+IEC60950-1, RCM(Australia) : IEC60950-1/AS/NZS 60950-1, CSA (Canada) : cUL, UL(USA) : cUL60950-1, TUV (Germany) : CE, NEMKO (Norway) : CE
Other features
Quick start guide
Yes
Dot clock scanning frequency
148.5 MHz
Number of products included
1 pc(s)
Energy efficiency class (old)
B
Brand Image Article code product Stock Price from
Samsung LH55DMEPLGC signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7 Samsung LH55DMEPLGC signage display Digital signage flat panel 55" LED 450 cd/m² Full HD Black 24/7
(show image)
LH55DMEPLGC LH55DMEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55DBEPLGC signage display Digital signage flat panel 55" LED Wi-Fi 350 cd/m² Full HD Black 16/7 Samsung LH55DBEPLGC signage display Digital signage flat panel 55" LED Wi-Fi 350 cd/m² Full HD Black 16/7
(show image)
LH55DBEPLGC LH55DBEPLGC 0.00
(excl. VAT)
0 (incl. VAT)