location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync X651UHD Digital signage flat panel 65" LED 450 cd/m² 4K Ultra HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X651UHD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003676
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695111677
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:57:48
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MultiSync X651UHD Digital signage flat panel 65" LED 450 cd/m² 4K Ultra HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 65" 3840 x 2160 pixels LED 450 cd/m²
  • - Edge-LED 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Guarantee: 3 years
Long product name NEC MultiSync X651UHD Digital signage flat panel 65" LED 450 cd/m² 4K Ultra HD Black 24/7 :
The short editorial description of NEC MultiSync X651UHD Digital signage flat panel 65" LED 450 cd/m² 4K Ultra HD Black 24/7

65", 3840 x 2160, 450 cd/m2, 1300:1, 8ms, 60Hz, 16:9, HDMI, DisplayPort, 3.5mm, 150W, Black
More>>>
Short summary description NEC MultiSync X651UHD Digital signage flat panel 65" LED 450 cd/m² 4K Ultra HD Black 24/7:
This short summary of the NEC MultiSync X651UHD Digital signage flat panel 65" LED 450 cd/m² 4K Ultra HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync X651UHD, Digital signage flat panel, 65", LED, 3840 x 2160 pixels, 24/7

Long summary description NEC MultiSync X651UHD Digital signage flat panel 65" LED 450 cd/m² 4K Ultra HD Black 24/7:
This is an auto-generated long summary of NEC MultiSync X651UHD Digital signage flat panel 65" LED 450 cd/m² 4K Ultra HD Black 24/7 based on the first three specs of the first five spec groups.

NEC MultiSync X651UHD. Product design: Digital signage flat panel. Display diagonal: 65", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 450 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 24/7. Product color: Black

Brand Image Article code product Stock Price from
NEC

NEC MultiSync X841UHD-2 PG Digital signage flat panel 84" LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60004184 X841UHD-2 PG 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X981UHD-2 Digital signage flat panel 98" LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60004106 X981UHD-2 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X651UHD-2 Digital signage flat panel 65" LED 450 cd/m² 4K Ultra HD Black 24/7
(show image)
60004104 X651UHD-2 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X551UHD Digital signage flat panel 55" LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60003677 X551UHD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)