NEC logo

NEC MultiSync X841UHD-2 PG Digital signage flat panel 84" LED 500 cd/m² 4K Ultra HD Black 24/7

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121573
Info modified on:
10 Aug 2024, 09:36:48
Guarantee:
3 years warranty incl. backlight
Long product name NEC MultiSync X841UHD-2 PG Digital signage flat panel 84" LED 500 cd/m² 4K Ultra HD Black 24/7:

84" (214 cm) S-IPS Edge LED, 3840 x 2160, 500 cd/m, 1400:1, 12 ms, LAN x 2, DisplayPort, HDMI x 4, DVi-D x 2, USB x 2 (Protective Glass)

Short summary description NEC MultiSync X841UHD-2 PG Digital signage flat panel 84" LED 500 cd/m² 4K Ultra HD Black 24/7:

NEC MultiSync X841UHD-2 PG, Digital signage flat panel, 84", LED, 3840 x 2160 pixels, 24/7

Long summary description NEC MultiSync X841UHD-2 PG Digital signage flat panel 84" LED 500 cd/m² 4K Ultra HD Black 24/7:

NEC MultiSync X841UHD-2 PG. Product design: Digital signage flat panel. Display diagonal: 84", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 24/7. Product color: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.