location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS361206 power extension 72" (1.83 m) 12 AC outlet(s) Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS361206
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS361206
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186621 show
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite PS361206 power extension 72" (1.83 m) 12 AC outlet(s) Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 72" (1.83 m) AC outlet types: NEMA 5–15R
  • - On/off switch
  • - 12 AC outlet(s)
  • - 15 A
  • - Black, Gray
Guarantee: Lifetime limited
Long product name Tripp Lite PS361206 power extension 72" (1.83 m) 12 AC outlet(s) Black, Gray :
The short editorial description of Tripp Lite PS361206 power extension 72" (1.83 m) 12 AC outlet(s) Black, Gray

120V, 15A, 12 x NEMA 5-15R Out, 5-15P In, 1.8m Cable
More>>>
Tripp Lite PS361206 power extension 72" (1.83 m) 12 AC outlet(s) Black, Gray:
The official marketing text of Tripp Lite PS361206 power extension 72" (1.83 m) 12 AC outlet(s) Black, Gray as supplied by the manufacturer

The PS361206 provides a 15-amp, 120v power strip with 12 standard NEMA 5-15R outlets in a rugged, all-metal, mountable housing. It allows for both vertical and horizontal mounting, making it ideal for a variety of uses including office, rackmount, workbench, industrial and telecom applications. With a NEMA 5-15P, 6-ft. power cord, you don't have to install the PS361206 next to outlets you already have; it can be mounted across the room and deliver reliable service where you need it most. A lighted and covered On/Off switch helps prevent accidental shut-offs, while a 15-amp circuit breaker guards against dangerous circuit overloads. Its sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments.

Short summary description Tripp Lite PS361206 power extension 72" (1.83 m) 12 AC outlet(s) Black, Gray:
This short summary of the Tripp Lite PS361206 power extension 72" (1.83 m) 12 AC outlet(s) Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS361206, 72" (1.83 m), NEMA 5–15R, Black, Gray, Aluminum, UL1363 cUL RoHS, Vietnam

Long summary description Tripp Lite PS361206 power extension 72" (1.83 m) 12 AC outlet(s) Black, Gray:
This is an auto-generated long summary of Tripp Lite PS361206 power extension 72" (1.83 m) 12 AC outlet(s) Black, Gray based on the first three specs of the first five spec groups.

Tripp Lite PS361206. Cable length: 72" (1.83 m), AC outlet types: NEMA 5–15R, Product color: Black, Gray. AC outlets quantity: 12 AC outlet(s). AC input voltage: 120 V, Maximum current: 15 A. Width: 1.5" (38.1 mm), Depth: 1.64" (41.7 mm), Height: 36.4" (925.3 mm). Cable color: Black

Features
AC outlet types
NEMA 5–15R
Cable length *
72" (1.83 m)
On/off switch *
Yes
Product color
Black, Gray
Material
Aluminum
Certification
UL1363 cUL RoHS
Country of origin
Vietnam
Ports & interfaces
AC outlets quantity *
12 AC outlet(s)
Power
AC input voltage
120 V
Maximum current
15 A
Weight & dimensions
Width
1.5" (38.1 mm)
Depth
1.64" (41.7 mm)
Height
36.4" (925.3 mm)
Weight
2.25 lbs (1.02 kg)
Color
Cable color
Black
Packaging data
Number of products included
1 pc(s)
Package width
3.3" (83.8 mm)
Package depth
39.5" (1003.3 mm)
Package height
2.4" (61 mm)
Package weight
3 lbs (1.36 kg)
Logistics data
Master (outer) case width
11.3" (287 mm)
Master (outer) case length
40.2" (1021.1 mm)
Master (outer) case height
10.3" (261.6 mm)
Master (outer) case weight
36.6 lbs (16.6 kg)
Quantity per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332186628
Brand Image Article code product Stock Price from
Tripp Lite PS222DATAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black Tripp Lite PS222DATAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black
(show image)
PS222DATAM Power It! 2-Outlet In-Desk Power and Charging Dock - 4x USB-A, USB-B, HDMI, RJ11, RJ45, 10 ft. Cord, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS22POPAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black Tripp Lite PS22POPAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black
(show image)
PS22POPAM Power It! 2-Outlet Pop-Up Power and Charging Dock - 2x USB-A, 6 ft. Cord, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White
(show image)
PS-606-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-415-HGDG power extension 179.9" (4.57 m) 4 AC outlet(s) Indoor White Tripp Lite PS-415-HGDG power extension 179.9" (4.57 m) 4 AC outlet(s) Indoor White
(show image)
PS-415-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-615-HGDG power extension 179.9" (4.57 m) 6 AC outlet(s) Indoor White Tripp Lite PS-615-HGDG power extension 179.9" (4.57 m) 6 AC outlet(s) Indoor White
(show image)
PS-615-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3G15 power extension 59.1" (1.5 m) 3 AC outlet(s) Indoor White Tripp Lite PS3G15 power extension 59.1" (1.5 m) 3 AC outlet(s) Indoor White
(show image)
PS3G15 PS3G15 3-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5F3USB power extension 118.1" (3 m) 5 AC outlet(s) Indoor White Tripp Lite PS5F3USB power extension 118.1" (3 m) 5 AC outlet(s) Indoor White
(show image)
PS5F3USB PS5F3USB 5-Outlet Power Strip with USB Charging - French Type E Outlets, 220-250V, 16A, 3 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5G15 power extension 59.1" (1.5 m) 5 AC outlet(s) Indoor White Tripp Lite PS5G15 power extension 59.1" (1.5 m) 5 AC outlet(s) Indoor White
(show image)
PS5G15 PS5G15 5-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS6B18 power extension 70.9" (1.8 m) 6 AC outlet(s) Indoor White Tripp Lite PS6B18 power extension 70.9" (1.8 m) 6 AC outlet(s) Indoor White
(show image)
PS6B18 PS6B18 6-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS4B18 power extension 70.9" (1.8 m) 4 AC outlet(s) Indoor White Tripp Lite PS4B18 power extension 70.9" (1.8 m) 4 AC outlet(s) Indoor White
(show image)
PS4B18 PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)