location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-6770
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03576-B165-R
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:53:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A3
  • - Maximum scan size: 11.7 x 16.5" (297 x 420 mm) Sensor type: CCD
  • - USB port
  • - Power supply type: AC 130 W
Long product name Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White :
The short editorial description of Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White

A3-A8, CCD, 600dpi, Ultra SCSI, USB 2.0, 35kg, Refurbished
More>>>
Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
The official marketing text of Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer

- 600dpi optical resolution, 50dpi – 600dpi output resolution
- Flatbed and rotatable 200-sheet ADF for maximum convenience and usability
- Among the fastest scanners in its class: 90ppm/180ipm (DIN A4, landscape, 200dpi)
- Ultrasonic double feed detection with intelligent multi-feed function
- Mixed batch scanning 31 to 209 g/m²;A8-A3, long document capability up to 3 meters
- Selectable black or white document background
- Dual Interface: SCSI and USB 2.0
- ScandAll PRO V2 Premium with automatic job separation
- Bundled with VRS Professional 5.0 software image enhancement engine
- Scanner Central Admin: monitor running status, update drivers and software from a single location.

fi-6770
The flatbed-equipped fi-6770 is amongst the fastest scanners in its class, able to capture documents at 90ppm / 180ipm capable (A4, Landscape, 200 dpi). Its 200 sheet document feeder allows continuous scanning containing paper of different weights, quality and sizes and the fi-6770 can even scan paper up to 3 m long enabling digitization of electrocardiograms, instrumental data readings and other long documents. Paper scanning speeds of 80 ppm and 160 ipm are achievable at 300dpi and higher resolutions of up to 600dpi are achievable

Easy positioning
Extremely compact design features an automatic document feeder that can be rotated up to 180° giving wider options for positioning the scanner in the office. For example it can be placed against a wall or in a corner without affecting performance or reducing operational comfort. This also ensures equal ease of use for left and right-handed operators.

fi-6770A features a flatbed for scanning material such as books...

Intelligent functions for efficient operation
The fi-6770 comes loaded with features allowing the scanner to work autonomously as a true batch document scanner.

fi-6770's intelligent multi-feed function simplifies pre-scanning preparation and improves efficiency by identifying documents that tend to trigger false multi-feed alerts,

Intelligent multi-feed function simplifies pre-scanning preparation and improves efficiency by identifying documents that tend to trigger false multi-feed alerts, such as documents with photos or sticky notes attached. Additionally, continuous uninterrupted scanning is achievable due to the fact that paper is fed from the bottom of the stack, allowing for more paper to added during the scanning process.

Trapezoid-shaped and tab attached document cropping / punch hole removal functionality
The fi-6770 scans trapezoid-shaped documents across their full width, as well as ensuring that index tab and sticky note attached documents are scanned in their entirety. In addition, the fi-6770 removes the circular and angular punch hole representations that are created from scanning loose-leaf sheets, courier service forms and other similar documents.

Straight paper path: virtually eliminates paper jams while permitting a greater diversity of paper types.

Dust resistant sealed optical units
Sealed optical units in the fi-6770 guarantee that image quality is maintained, even in the most demanding environments such as factories and warehouses.

The fi-6770 can be used to apply virtual imprints onto the document images, including information about date and time of scanning.

ScandAll PRO V2 Professional image capture software
The bundled ScandAll PRO image capture software supports advanced functions such as:

- Automatic job separation: The patch code, bar code or 2D matrix code based automatic job separation function allows the scanner operator to have scanned documents automatically named or routed to their appropriate folders.
- Indexing: Scanning information including the matrix code embedded data can be logged in comprehensive index files for efficient post scanning processing.
- Seamless Microsoft® Office SharePoint® Server linkage: ScandAll PRO V2 Premium enables the fi-6770 to seamlessly link with Microsoft® Office SharePoint® Server for easy digitized document sharing and viewing administration. The result is even easier document management.
- Scanner Central Admin console for network enabled device management.

Excellent scanning performance is possible with the bundled premium version of ScandAll PRO V2 scanning software, which features embedded zonal OCR functionality, multi-streaming options and a wealth of output format including password protected PDF and PDF/A formats. In daily operation tasks the user can be supported by setting up job routine profiles that can easily be ex- and imported by multiple scan stations. ScandAll PRO V2 Premium features job separation and indexing functionality using 2D codes (matrix codes).

VRS (VirtualReScan) Professional 5.0
VRS Professional logoThe fi-6770 comes bundled with VRS Professional software, which simplifies the image capture operation and streamlines automated business processes. It allows information workers to focus on their productive tasks whilst at the same time supporting them by capturing information from paper documents at the click of a button.

VRS dynamically adjusts scanner settings for each document, allowing for near-perfect image quality every time you scan. What is more, the advanced image enhancement technology of VRS Professional allows users to create images that are easier to read and index, making it easier to find, retrieve and use the captured information later on.

Cleaning up scanned images in software makes for a huge improvement in the accuracy of your OCR and ICR software. Productivity is increased as well as efficiency resulting in a greater return for your scanning investment.

Where higher VRS performance is required, our fi-6670A and fi-6770A models offer a built-in a Kofax Hardware VRS board that optimizes image quality on the most difficult of documents. By performing advanced image enhancements in the scanner rather than in the computer, a higher scanning speed is obtained. Its ability to create sharper images from stained documents or documents with dark coloured backgrounds guarantees highly efficient scanning.

Short summary description Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
This short summary of the Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-6770, 11.7 x 16.5" (297 x 420 mm), 600 x 600 DPI, 24 bit, 24 bit, 80 ppm, 160 ipm

Long summary description Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-6770. Maximum scan size: 11.7 x 16.5" (297 x 420 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product color: Black, White. Sensor type: CCD, Daily duty cycle (max): 15000 pages, Light source: WCC DL. Standard input capacity: 200 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, Auto Document Feeder (ADF) media weight: 31 - 209 g/m²

Scanning
Maximum scan size *
11.7 x 16.5" (297 x 420 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
24 bit
Output color depth
24 bit
Film scanning
No
Grayscale levels
1024
ADF scan speed (b/w, A4)
80 ppm
Duplex ADF scan speed (b/w, A4)
160 ipm
Design
Scanner type *
Flatbed & ADF scanner
Product color *
Black, White
Performance
Sensor type *
CCD
Light source
WCC DL
Daily duty cycle (max) *
15000 pages
Scan drivers
ISIS, TWAIN
Input capacity
Standard input capacity
200 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
Auto Document Feeder (ADF) media weight
31 - 209 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ultra SCSI, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
130 W
Power consumption (standby)
9.1 W
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
27.2" (690 mm)
Depth
19.7" (500 mm)
Height
13.5" (342 mm)
Weight
77.2 lbs (35 kg)
Packaging content
Bundled software
VRS Professional ScandAll PRO V2 Premium Quickscan Pro (Trial) Image Processing Software Scanner Central Admin
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS